The P500-015 VGA Coax High-Resolution Monitor Extension Cable (M/F) extends the connection between your VGA-enabled computer and monitor up to 15 feet. It’s recommended for easier access to VGA ports that are hidden under a desk or inside a cabinet or otherwise difficult to reach. Constructed from mini-coax (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting.
Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.
Features
Extends Connection Between VGA-Enabled Computer and Monitor Up to 15 ft.
D-Sub Cable Assembly HD15 Black, Individual (Round) 15.00' (4.57m) Receptacle, Female Sockets to Plug, Male Pins Shielded
CABLE ASSY HD15 SHLD BLACK 4.57M
CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2
| Tripp Lite by Eaton | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | P500-015 | TL1047-ND | P500-015 | 98Y4365 |
| Product Name | VGA Coax High-Resolution Monitor Extension Cable with RGB Coax (HD15 M/F), 2048 x 1536 (1080p), 15 ft. | D-Sub Cables | Cable Assemblies - D-Sub Cables | Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite |
| Application | Video | Computer | ||
| Product Type | VGA Cable | VGA Cable | ||
| Cable Type | Coaxial |