Tripp Lite by Eaton Adapter, D Sub-Rj45, Rcpt-Jack; Inter Series Connector A Eaton Tripp Lite P450-000

Description
ADAPTER, D SUB-RJ45, RCPT-JACK; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Jack RoHS Compliant: Yes
Datasheet
Description
ADAPTER, D SUB-RJ45, RCPT-JACK; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, D Sub-Rj45, Rcpt-Jack; Inter Series Connector A Eaton Tripp Lite - 72R6318 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, D Sub-Rj45, Rcpt-Jack; Inter Series Connector A Eaton Tripp Lite
72R6318
Adapter, D Sub-Rj45, Rcpt-Jack; Inter Series Connector A Eaton Tripp Lite 72R6318
ADAPTER, D SUB-RJ45, RCPT-JACK; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:Jack RoHS Compliant: Yes

ADAPTER, D SUB-RJ45, RCPT-JACK; Inter Series Connector A:D Sub; Convert From Positions:9Positions; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions; Convert To Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72R6318
Product Name Adapter, D Sub-Rj45, Rcpt-Jack; Inter Series Connector A Eaton Tripp Lite
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details