Tripp Lite by Eaton DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485 P440-89FF

Description
The P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware. The adapter features a female DB9 serial connector with color-coded twisted-pair wires on one side and an RJ45 female connector on the other, allowing you to create customized RS-232, RS-422 and RS-485 connections. You can connect dumb desktop terminals to a central patch or directly to an MUX. Slotted, knurled thumbscrews provide a quick, secure attachment to your device. Color-coded wiring simplifies troubleshooting. Features Create Customized Serial Cable Configurations DB9 to RJ45 adapter allows serial signal to be transmitted over twisted-pair cable Connects terminals, serial printers, modems, POS and other serial devices to Cat5e/6 cabling Converts DB9 female connection to RJ45 female connection Connects dumb desktop terminals to central patch or directly to MUX Color-coded wires to simplify troubleshooting Slotted, knurled thumbscrews for easy, secure attachment Ideal for modular RS-232, RS-422 and RS-485 serial connections
Description
The P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware. The adapter features a female DB9 serial connector with color-coded twisted-pair wires on one side and an RJ45 female connector on the other, allowing you to create customized RS-232, RS-422 and RS-485 connections. You can connect dumb desktop terminals to a central patch or directly to an MUX. Slotted, knurled thumbscrews provide a quick, secure attachment to your device. Color-coded wiring simplifies troubleshooting. Features Create Customized Serial Cable Configurations DB9 to RJ45 adapter allows serial signal to be transmitted over twisted-pair cable Connects terminals, serial printers, modems, POS and other serial devices to Cat5e/6 cabling Converts DB9 female connection to RJ45 female connection Connects dumb desktop terminals to central patch or directly to MUX Color-coded wires to simplify troubleshooting Slotted, knurled thumbscrews for easy, secure attachment Ideal for modular RS-232, RS-422 and RS-485 serial connections

Suppliers

Company
Product
Description
Supplier Links
DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485 - P440-89FF - Tripp Lite by Eaton
Chicago, IL, United States
DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485
P440-89FF
DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485 P440-89FF
The P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware. The adapter features a female DB9 serial connector with color-coded twisted-pair wires on one side and an RJ45 female connector on the other, allowing you to create customized RS-232, RS-422 and RS-485 connections. You can connect dumb desktop terminals to a central patch or directly to an MUX. Slotted, knurled thumbscrews provide a quick, secure attachment to your device. Color-coded wiring simplifies troubleshooting. Features Create Customized Serial Cable Configurations DB9 to RJ45 adapter allows serial signal to be transmitted over twisted-pair cable Connects terminals, serial printers, modems, POS and other serial devices to Cat5e/6 cabling Converts DB9 female connection to RJ45 female connection Connects dumb desktop terminals to central patch or directly to MUX Color-coded wires to simplify troubleshooting Slotted, knurled thumbscrews for easy, secure attachment Ideal for modular RS-232, RS-422 and RS-485 serial connections

The P440-89FF DB9 to RJ45 Modular Serial Adapter (F/F) is designed for connecting terminals, serial printers, modems, POS and other serial devices to your network via twisted-pair Cat5e/6 cabling. This saves you time and money by eliminating the need to upgrade your existing hardware.
The adapter features a female DB9 serial connector with color-coded twisted-pair wires on one side and an RJ45 female connector on the other, allowing you to create customized RS-232, RS-422 and RS-485 connections. You can connect dumb desktop terminals to a central patch or directly to an MUX. Slotted, knurled thumbscrews provide a quick, secure attachment to your device. Color-coded wiring simplifies troubleshooting.

Features

Create Customized Serial Cable Configurations

  • DB9 to RJ45 adapter allows serial signal to be transmitted over twisted-pair cable
  • Connects terminals, serial printers, modems, POS and other serial devices to Cat5e/6 cabling
  • Converts DB9 female connection to RJ45 female connection
  • Connects dumb desktop terminals to central patch or directly to MUX
  • Color-coded wires to simplify troubleshooting
  • Slotted, knurled thumbscrews for easy, secure attachment
  • Ideal for modular RS-232, RS-422 and RS-485 serial connections
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Electrical Connectors
Product Number P440-89FF
Product Name DB9 to RJ45 Modular Serial Adapter (F/F), RS-232, RS-422, RS-485
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Modular Jack - 95679-104LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
View Details