Tripp Lite by Eaton AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6-ft P404-006

Description
6ft serial modem cable. DB25M to DB9F. Superior molded cables with built-in strain relief ensures the cable will last a very long time. Foil-shielding provide maximum EMI/RFI protection. Gold plated connectors and gold plated copper contacts offer superior conductivity. Features Superior molded cables with built-in strain relief ensures cable will last a very long time Foil-shielding provide maximum EMI/RFI protection Gold plated connectors and gold plated copper contacts offer superior conductivity
Request a Quote Datasheet
Description
6ft serial modem cable. DB25M to DB9F. Superior molded cables with built-in strain relief ensures the cable will last a very long time. Foil-shielding provide maximum EMI/RFI protection. Gold plated connectors and gold plated copper contacts offer superior conductivity. Features Superior molded cables with built-in strain relief ensures cable will last a very long time Foil-shielding provide maximum EMI/RFI protection Gold plated connectors and gold plated copper contacts offer superior conductivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6-ft - P404-006 - Tripp Lite by Eaton
Chicago, IL, United States
AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6-ft
P404-006
AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6-ft P404-006
6ft serial modem cable. DB25M to DB9F. Superior molded cables with built-in strain relief ensures the cable will last a very long time. Foil-shielding provide maximum EMI/RFI protection. Gold plated connectors and gold plated copper contacts offer superior conductivity. Features Superior molded cables with built-in strain relief ensures cable will last a very long time Foil-shielding provide maximum EMI/RFI protection Gold plated connectors and gold plated copper contacts offer superior conductivity

6ft serial modem cable. DB25M to DB9F. Superior molded cables with built-in strain relief ensures the cable will last a very long time. Foil-shielding provide maximum EMI/RFI protection. Gold plated connectors and gold plated copper contacts offer superior conductivity.

Features

  • Superior molded cables with built-in strain relief ensures cable will last a very long time
  • Foil-shielding provide maximum EMI/RFI protection
  • Gold plated connectors and gold plated copper contacts offer superior conductivity
Supplier's Site
D-Sub Cables - TL641-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
TL641-ND
D-Sub Cables TL641-ND
D-Sub Cable Assembly DB09, DB25 Beige, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09, DB25 Beige, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - P404-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
P404-006
Cable Assemblies - D-Sub Cables P404-006
CABLE ASSY DB09 TO DB25 1.83M

CABLE ASSY DB09 TO DB25 1.83M

Supplier's Site
At Serial Modem Gold Cable, 6Ft, Black; Connector Type A Eaton Tripp Lite - 97H8352 - Newark, An Avnet Company
Chicago, IL, United States
At Serial Modem Gold Cable, 6Ft, Black; Connector Type A Eaton Tripp Lite
97H8352
At Serial Modem Gold Cable, 6Ft, Black; Connector Type A Eaton Tripp Lite 97H8352
AT SERIAL MODEM GOLD CABLE, 6FT, BLACK; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AT SERIAL MODEM GOLD CABLE, 6FT, BLACK; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P404-006 TL641-ND P404-006 97H8352
Product Name AT Serial Modem Gold Cable (DB25 to DB9 M/F), 6-ft D-Sub Cables Cable Assemblies - D-Sub Cables At Serial Modem Gold Cable, 6Ft, Black; Connector Type A Eaton Tripp Lite
Product Type Serial
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm)
Connector Type DB9; DB25 DB25; Receptacle, Female Sockets D Sub 9 Position Receptacle
Unlock Full Specs
to access all available technical data

Similar Products