Eaton Corporation Switch Disconnector, 100A; No. Of Poles Eaton Moeller P3100VSVB

Description
SWITCH DISCONNECTOR, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:P3 Series; SVHC:No SVHC (17-Dec-2015); Current RoHS Compliant: NA
Datasheet
Description
SWITCH DISCONNECTOR, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:P3 Series; SVHC:No SVHC (17-Dec-2015); Current RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Disconnector, 100A; No. Of Poles Eaton Moeller - 06WX3930 - Newark, An Avnet Company
Chicago, IL, United States
Switch Disconnector, 100A; No. Of Poles Eaton Moeller
06WX3930
Switch Disconnector, 100A; No. Of Poles Eaton Moeller 06WX3930
SWITCH DISCONNECTOR, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:P3 Series; SVHC:No SVHC (17-Dec-2015); Current RoHS Compliant: NA

SWITCH DISCONNECTOR, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:P3 Series; SVHC:No SVHC (17-Dec-2015); Current RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX3930
Product Name Switch Disconnector, 100A; No. Of Poles Eaton Moeller
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details