Eaton Corporation Isolator, 3Pole, 690Vac, 100A; No. Of Poles Eaton Moeller P3-100/EA/SVB

Description
ISOLATOR, 3POLE, 690VAC, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Description
ISOLATOR, 3POLE, 690VAC, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator, 3Pole, 690Vac, 100A; No. Of Poles Eaton Moeller - 18C2289 - Newark, An Avnet Company
Chicago, IL, United States
Isolator, 3Pole, 690Vac, 100A; No. Of Poles Eaton Moeller
18C2289
Isolator, 3Pole, 690Vac, 100A; No. Of Poles Eaton Moeller 18C2289
ISOLATOR, 3POLE, 690VAC, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

ISOLATOR, 3POLE, 690VAC, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C2289
Product Name Isolator, 3Pole, 690Vac, 100A; No. Of Poles Eaton Moeller
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8028C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details