Tripp Lite by Eaton DisplayPort 1.2 to DVI Active Converter, DisplayPort to DVI (M/F), 1920 x 1200/1080p, 6 in., 50 Pack P134-06NDVIV2BP

Description
Features DisplayPort 1.2 to DVI Converters Connect DP Source to DVI DisplayThis set includes 50 Tripp Lite P134-06N-DVI-V2 DisplayPort to DVI active adapters. Each adapter connects a DVI monitor, projector or television to the DisplayPort output on your PC, Mac, Chromebook, MacBook, Microsoft Surface or other compatible computer or tablet. They feature a male DP connector and a female DVI-I dual-link connector, allowing you to continue using your existing DVI display and DVI cable to transmit video signals without the expense of a new DP display. Transmit Outstanding 1080p Video for High-Definition PresentationsIdeal for classrooms, lecture halls and anywhere else you may need to connect to a DVI monitor, these DisplayPort to DVI converters support high-definition video resolutions up to 1920 x 1080 (1080p). The active adapters convert both Single-Mode and Dual-Mode (DP++) DisplayPort output. They come recommended for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals. Ready to Use Right Out of the PackageThe plug-and-play DP to DVI adapters require no software, drivers or external power, work with both Windows and Mac operating systems, and are compatible with laptops, tablets and other devices equipped with a female DisplayPort. With its small size and built-in cable, the P134-06N-DVI-V2 is recommended for stowing in your laptop bag and carrying to school or the office. Typical Applications Connect your newer laptop to an older DVI monitor in a lecture hall or conference room for a video presentation Add a secondary monitor to the PC or laptop in your office or home workspace Display menus, ads, promos, directions and other digital signage applications Package Includes (50) P134-06N-DVI-V2 DisplayPort 1.2 to DVI Active Converters (M/F), 6 in.
Description
Features DisplayPort 1.2 to DVI Converters Connect DP Source to DVI DisplayThis set includes 50 Tripp Lite P134-06N-DVI-V2 DisplayPort to DVI active adapters. Each adapter connects a DVI monitor, projector or television to the DisplayPort output on your PC, Mac, Chromebook, MacBook, Microsoft Surface or other compatible computer or tablet. They feature a male DP connector and a female DVI-I dual-link connector, allowing you to continue using your existing DVI display and DVI cable to transmit video signals without the expense of a new DP display. Transmit Outstanding 1080p Video for High-Definition PresentationsIdeal for classrooms, lecture halls and anywhere else you may need to connect to a DVI monitor, these DisplayPort to DVI converters support high-definition video resolutions up to 1920 x 1080 (1080p). The active adapters convert both Single-Mode and Dual-Mode (DP++) DisplayPort output. They come recommended for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals. Ready to Use Right Out of the PackageThe plug-and-play DP to DVI adapters require no software, drivers or external power, work with both Windows and Mac operating systems, and are compatible with laptops, tablets and other devices equipped with a female DisplayPort. With its small size and built-in cable, the P134-06N-DVI-V2 is recommended for stowing in your laptop bag and carrying to school or the office. Typical Applications Connect your newer laptop to an older DVI monitor in a lecture hall or conference room for a video presentation Add a secondary monitor to the PC or laptop in your office or home workspace Display menus, ads, promos, directions and other digital signage applications Package Includes (50) P134-06N-DVI-V2 DisplayPort 1.2 to DVI Active Converters (M/F), 6 in.

Suppliers

Company
Product
Description
Supplier Links
DisplayPort 1.2 to DVI Active Converter, DisplayPort to DVI (M/F), 1920 x 1200/1080p, 6 in., 50 Pack - P134-06NDVIV2BP - Tripp Lite by Eaton
Chicago, IL, United States
DisplayPort 1.2 to DVI Active Converter, DisplayPort to DVI (M/F), 1920 x 1200/1080p, 6 in., 50 Pack
P134-06NDVIV2BP
DisplayPort 1.2 to DVI Active Converter, DisplayPort to DVI (M/F), 1920 x 1200/1080p, 6 in., 50 Pack P134-06NDVIV2BP
Features DisplayPort 1.2 to DVI Converters Connect DP Source to DVI DisplayThis set includes 50 Tripp Lite P134-06N-DVI-V2 DisplayPort to DVI active adapters. Each adapter connects a DVI monitor, projector or television to the DisplayPort output on your PC, Mac, Chromebook, MacBook, Microsoft Surface or other compatible computer or tablet. They feature a male DP connector and a female DVI-I dual-link connector, allowing you to continue using your existing DVI display and DVI cable to transmit video signals without the expense of a new DP display. Transmit Outstanding 1080p Video for High-Definition PresentationsIdeal for classrooms, lecture halls and anywhere else you may need to connect to a DVI monitor, these DisplayPort to DVI converters support high-definition video resolutions up to 1920 x 1080 (1080p). The active adapters convert both Single-Mode and Dual-Mode (DP++) DisplayPort output. They come recommended for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals. Ready to Use Right Out of the PackageThe plug-and-play DP to DVI adapters require no software, drivers or external power, work with both Windows and Mac operating systems, and are compatible with laptops, tablets and other devices equipped with a female DisplayPort. With its small size and built-in cable, the P134-06N-DVI-V2 is recommended for stowing in your laptop bag and carrying to school or the office. Typical Applications Connect your newer laptop to an older DVI monitor in a lecture hall or conference room for a video presentation Add a secondary monitor to the PC or laptop in your office or home workspace Display menus, ads, promos, directions and other digital signage applications Package Includes (50) P134-06N-DVI-V2 DisplayPort 1.2 to DVI Active Converters (M/F), 6 in.

Features

DisplayPort 1.2 to DVI Converters Connect DP Source to DVI DisplayThis set includes 50 Tripp Lite P134-06N-DVI-V2 DisplayPort to DVI active adapters. Each adapter connects a DVI monitor, projector or television to the DisplayPort output on your PC, Mac, Chromebook, MacBook, Microsoft Surface or other compatible computer or tablet. They feature a male DP connector and a female DVI-I dual-link connector, allowing you to continue using your existing DVI display and DVI cable to transmit video signals without the expense of a new DP display.
Transmit Outstanding 1080p Video for High-Definition PresentationsIdeal for classrooms, lecture halls and anywhere else you may need to connect to a DVI monitor, these DisplayPort to DVI converters support high-definition video resolutions up to 1920 x 1080 (1080p). The active adapters convert both Single-Mode and Dual-Mode (DP++) DisplayPort output. They come recommended for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.
Ready to Use Right Out of the PackageThe plug-and-play DP to DVI adapters require no software, drivers or external power, work with both Windows and Mac operating systems, and are compatible with laptops, tablets and other devices equipped with a female DisplayPort. With its small size and built-in cable, the P134-06N-DVI-V2 is recommended for stowing in your laptop bag and carrying to school or the office.

Typical Applications

  • Connect your newer laptop to an older DVI monitor in a lecture hall or conference room for a video presentation
  • Add a secondary monitor to the PC or laptop in your office or home workspace
  • Display menus, ads, promos, directions and other digital signage applications

Package Includes

  • (50) P134-06N-DVI-V2 DisplayPort 1.2 to DVI Active Converters (M/F), 6 in.
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Uncategorized Products
Product Number P134-06NDVIV2BP
Product Name DisplayPort 1.2 to DVI Active Converter, DisplayPort to DVI (M/F), 1920 x 1200/1080p, 6 in., 50 Pack
Unlock Full Specs
to access all available technical data

Similar Products