Tripp Lite by Eaton DisplayPort 1.2 to DVI Active Converter, DisplayPort to DVI (M/F), 1920 x 1200/1080p, 6 in. P134-06N-DVI-V2

Description
The P134-06N-DVI-V2 DisplayPort 1.2 to DVI Active Converter connects a DisplayPort 1.2 computer to the DVI port on a monitor, projector or television. With a male DisplayPort connector and a female DVI-I dual-link connector, this converter lets you use your existing DVI display instead of buying a new DisplayPort monitor. Ideal for displaying video on a large monitor or digital sign, this converter supports high-definition video resolutions up to 1920 x 1080 (1080p). Because it’s an active converter, the P134-06N-DVI-V2 converts both Single-Mode and Dual-Mode (DP++) DisplayPort output. It’s perfect for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals. Plug and play with no software, drivers or power supply needed. Gold-plated connectors and contacts ensure excellent conductivity. Integral strain relief ensures the converter and molded connectors last a long time. The P134-06N-DVI-V2 is backward compatible with previous DisplayPort generations and fits easily in a briefcase, backpack or laptop bag for connecting on the go. Features Send High-Definition DisplayPort 1.2 Video Signals to a DVI Display Connects DisplayPort 1.2 computer to DVI-enabled monitor, projector or TV Ideal for displaying video on large monitor or digital sign Female DVI-I dual-link and male DisplayPort connectors Backward compatible with previous DisplayPort generations Vibrant, Superior Video Quality Supports HD video resolutions up to 1920 x 1080 (1080p) Converts both Single-Mode and Dual-Mode DisplayPort output Works with graphics cards that don’t output DP++ signals, such as AMD Eyefinity Superior Materials for Superior Performance Gold-plated connectors and contacts for excellent conductivity Integral strain relief for long life Plug-and-play—no software, drivers or power supply necessary Fits easily into briefcase, backpack or laptop bag
Description
The P134-06N-DVI-V2 DisplayPort 1.2 to DVI Active Converter connects a DisplayPort 1.2 computer to the DVI port on a monitor, projector or television. With a male DisplayPort connector and a female DVI-I dual-link connector, this converter lets you use your existing DVI display instead of buying a new DisplayPort monitor. Ideal for displaying video on a large monitor or digital sign, this converter supports high-definition video resolutions up to 1920 x 1080 (1080p). Because it’s an active converter, the P134-06N-DVI-V2 converts both Single-Mode and Dual-Mode (DP++) DisplayPort output. It’s perfect for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals. Plug and play with no software, drivers or power supply needed. Gold-plated connectors and contacts ensure excellent conductivity. Integral strain relief ensures the converter and molded connectors last a long time. The P134-06N-DVI-V2 is backward compatible with previous DisplayPort generations and fits easily in a briefcase, backpack or laptop bag for connecting on the go. Features Send High-Definition DisplayPort 1.2 Video Signals to a DVI Display Connects DisplayPort 1.2 computer to DVI-enabled monitor, projector or TV Ideal for displaying video on large monitor or digital sign Female DVI-I dual-link and male DisplayPort connectors Backward compatible with previous DisplayPort generations Vibrant, Superior Video Quality Supports HD video resolutions up to 1920 x 1080 (1080p) Converts both Single-Mode and Dual-Mode DisplayPort output Works with graphics cards that don’t output DP++ signals, such as AMD Eyefinity Superior Materials for Superior Performance Gold-plated connectors and contacts for excellent conductivity Integral strain relief for long life Plug-and-play—no software, drivers or power supply necessary Fits easily into briefcase, backpack or laptop bag

Suppliers

Company
Product
Description
Supplier Links
DisplayPort 1.2 to DVI Active Converter, DisplayPort to DVI (M/F), 1920 x 1200/1080p, 6 in. - P134-06N-DVI-V2 - Tripp Lite by Eaton
Chicago, IL, United States
DisplayPort 1.2 to DVI Active Converter, DisplayPort to DVI (M/F), 1920 x 1200/1080p, 6 in.
P134-06N-DVI-V2
DisplayPort 1.2 to DVI Active Converter, DisplayPort to DVI (M/F), 1920 x 1200/1080p, 6 in. P134-06N-DVI-V2
The P134-06N-DVI-V2 DisplayPort 1.2 to DVI Active Converter connects a DisplayPort 1.2 computer to the DVI port on a monitor, projector or television. With a male DisplayPort connector and a female DVI-I dual-link connector, this converter lets you use your existing DVI display instead of buying a new DisplayPort monitor. Ideal for displaying video on a large monitor or digital sign, this converter supports high-definition video resolutions up to 1920 x 1080 (1080p). Because it’s an active converter, the P134-06N-DVI-V2 converts both Single-Mode and Dual-Mode (DP++) DisplayPort output. It’s perfect for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals. Plug and play with no software, drivers or power supply needed. Gold-plated connectors and contacts ensure excellent conductivity. Integral strain relief ensures the converter and molded connectors last a long time. The P134-06N-DVI-V2 is backward compatible with previous DisplayPort generations and fits easily in a briefcase, backpack or laptop bag for connecting on the go. Features Send High-Definition DisplayPort 1.2 Video Signals to a DVI Display Connects DisplayPort 1.2 computer to DVI-enabled monitor, projector or TV Ideal for displaying video on large monitor or digital sign Female DVI-I dual-link and male DisplayPort connectors Backward compatible with previous DisplayPort generations Vibrant, Superior Video Quality Supports HD video resolutions up to 1920 x 1080 (1080p) Converts both Single-Mode and Dual-Mode DisplayPort output Works with graphics cards that don’t output DP++ signals, such as AMD Eyefinity Superior Materials for Superior Performance Gold-plated connectors and contacts for excellent conductivity Integral strain relief for long life Plug-and-play—no software, drivers or power supply necessary Fits easily into briefcase, backpack or laptop bag

The P134-06N-DVI-V2 DisplayPort 1.2 to DVI Active Converter connects a DisplayPort 1.2 computer to the DVI port on a monitor, projector or television. With a male DisplayPort connector and a female DVI-I dual-link connector, this converter lets you use your existing DVI display instead of buying a new DisplayPort monitor.
Ideal for displaying video on a large monitor or digital sign, this converter supports high-definition video resolutions up to 1920 x 1080 (1080p). Because it’s an active converter, the P134-06N-DVI-V2 converts both Single-Mode and Dual-Mode (DP++) DisplayPort output. It’s perfect for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.
Plug and play with no software, drivers or power supply needed. Gold-plated connectors and contacts ensure excellent conductivity. Integral strain relief ensures the converter and molded connectors last a long time. The P134-06N-DVI-V2 is backward compatible with previous DisplayPort generations and fits easily in a briefcase, backpack or laptop bag for connecting on the go.

Features

Send High-Definition DisplayPort 1.2 Video Signals to a DVI Display

  • Connects DisplayPort 1.2 computer to DVI-enabled monitor, projector or TV
  • Ideal for displaying video on large monitor or digital sign
  • Female DVI-I dual-link and male DisplayPort connectors
  • Backward compatible with previous DisplayPort generations

Vibrant, Superior Video Quality

  • Supports HD video resolutions up to 1920 x 1080 (1080p)
  • Converts both Single-Mode and Dual-Mode DisplayPort output
  • Works with graphics cards that don’t output DP++ signals, such as AMD Eyefinity

Superior Materials for Superior Performance

  • Gold-plated connectors and contacts for excellent conductivity
  • Integral strain relief for long life
  • Plug-and-play—no software, drivers or power supply necessary
  • Fits easily into briefcase, backpack or laptop bag
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Electrical Connectors
Product Number P134-06N-DVI-V2
Product Name DisplayPort 1.2 to DVI Active Converter, DisplayPort to DVI (M/F), 1920 x 1200/1080p, 6 in.
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products