Tripp Lite by Eaton HDMI Male to VGA Female Adapter - 1920x1200 @ 60 Hz, 1080p P131-000

Description
Features HDMI to VGA Adapter Connects Your Laptop or Tablet to a VGA-Enabled DisplayThis slim-profile HDMI to VGA adapter instantly connects your computer, laptop, notebook, MacBook, Ultrabook, Chromebook or other device with an HDMI port to a VGA monitor or projector. It’s a simple and inexpensive solution for converting the video signal from an HDMI port for your existing VGA display, rather than spending time, effort and money upgrading to a new monitor. Supports High-Definition 1080p for Video PresentationsThis HDMI male to VGA female adapter is ideal for giving video presentations in conference rooms and classrooms or playing video for digital signage in crystal-clear 1080p. The slim-profile adapter supports video resolutions up to 1920 x 1200, including 1080, at 60 Hz. Plug-and-Play Operation Lets You Begin Watching Video Almost ImmediatelyNo software, drivers or external power is required. The compact one-piece molded unit is easy to carry in a pocket, purse, backpack or laptop bag for instant 1080p video where needed. Typical Applications Connect a laptop or notebook computer to a VGA projector in an auditorium or lecture hall for a video presentation Stream digital signage messages from a computer to a VGA display in an office or conference room Display photos or videos from a digital camera on a VGA monitor Package Includes P131-000 HDMI Male to VGA Female Adapter
Request a Quote Datasheet
Description
Features HDMI to VGA Adapter Connects Your Laptop or Tablet to a VGA-Enabled DisplayThis slim-profile HDMI to VGA adapter instantly connects your computer, laptop, notebook, MacBook, Ultrabook, Chromebook or other device with an HDMI port to a VGA monitor or projector. It’s a simple and inexpensive solution for converting the video signal from an HDMI port for your existing VGA display, rather than spending time, effort and money upgrading to a new monitor. Supports High-Definition 1080p for Video PresentationsThis HDMI male to VGA female adapter is ideal for giving video presentations in conference rooms and classrooms or playing video for digital signage in crystal-clear 1080p. The slim-profile adapter supports video resolutions up to 1920 x 1200, including 1080, at 60 Hz. Plug-and-Play Operation Lets You Begin Watching Video Almost ImmediatelyNo software, drivers or external power is required. The compact one-piece molded unit is easy to carry in a pocket, purse, backpack or laptop bag for instant 1080p video where needed. Typical Applications Connect a laptop or notebook computer to a VGA projector in an auditorium or lecture hall for a video presentation Stream digital signage messages from a computer to a VGA display in an office or conference room Display photos or videos from a digital camera on a VGA monitor Package Includes P131-000 HDMI Male to VGA Female Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Male to VGA Female Adapter - 1920x1200 @ 60 Hz, 1080p - P131-000 - Tripp Lite by Eaton
Chicago, IL, United States
HDMI Male to VGA Female Adapter - 1920x1200 @ 60 Hz, 1080p
P131-000
HDMI Male to VGA Female Adapter - 1920x1200 @ 60 Hz, 1080p P131-000
Features HDMI to VGA Adapter Connects Your Laptop or Tablet to a VGA-Enabled DisplayThis slim-profile HDMI to VGA adapter instantly connects your computer, laptop, notebook, MacBook, Ultrabook, Chromebook or other device with an HDMI port to a VGA monitor or projector. It’s a simple and inexpensive solution for converting the video signal from an HDMI port for your existing VGA display, rather than spending time, effort and money upgrading to a new monitor. Supports High-Definition 1080p for Video PresentationsThis HDMI male to VGA female adapter is ideal for giving video presentations in conference rooms and classrooms or playing video for digital signage in crystal-clear 1080p. The slim-profile adapter supports video resolutions up to 1920 x 1200, including 1080, at 60 Hz. Plug-and-Play Operation Lets You Begin Watching Video Almost ImmediatelyNo software, drivers or external power is required. The compact one-piece molded unit is easy to carry in a pocket, purse, backpack or laptop bag for instant 1080p video where needed. Typical Applications Connect a laptop or notebook computer to a VGA projector in an auditorium or lecture hall for a video presentation Stream digital signage messages from a computer to a VGA display in an office or conference room Display photos or videos from a digital camera on a VGA monitor Package Includes P131-000 HDMI Male to VGA Female Adapter

Features

HDMI to VGA Adapter Connects Your Laptop or Tablet to a VGA-Enabled DisplayThis slim-profile HDMI to VGA adapter instantly connects your computer, laptop, notebook, MacBook, Ultrabook, Chromebook or other device with an HDMI port to a VGA monitor or projector. It’s a simple and inexpensive solution for converting the video signal from an HDMI port for your existing VGA display, rather than spending time, effort and money upgrading to a new monitor.
Supports High-Definition 1080p for Video PresentationsThis HDMI male to VGA female adapter is ideal for giving video presentations in conference rooms and classrooms or playing video for digital signage in crystal-clear 1080p. The slim-profile adapter supports video resolutions up to 1920 x 1200, including 1080, at 60 Hz.
Plug-and-Play Operation Lets You Begin Watching Video Almost ImmediatelyNo software, drivers or external power is required. The compact one-piece molded unit is easy to carry in a pocket, purse, backpack or laptop bag for instant 1080p video where needed.

Typical Applications

  • Connect a laptop or notebook computer to a VGA projector in an auditorium or lecture hall for a video presentation
  • Stream digital signage messages from a computer to a VGA display in an office or conference room
  • Display photos or videos from a digital camera on a VGA monitor

Package Includes

  • P131-000 HDMI Male to VGA Female Adapter
Supplier's Site
Adapters, Converters - TL1574-ND - DigiKey
Thief River Falls, MN, United States
Adapters, Converters
TL1574-ND
Adapters, Converters TL1574-ND
CABLE CONVERTER

CABLE CONVERTER

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number P131-000 TL1574-ND
Product Name HDMI Male to VGA Female Adapter - 1920x1200 @ 60 Hz, 1080p Adapters, Converters
Unlock Full Specs
to access all available technical data

Similar Products