Eaton-ePDU® P1-32/V/SVB/N

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1038449 - RS Components, Ltd.
Corby, Northants, United Kingdom
An range of rear mounting switch disconnectors from Eaton Moeller. On these switches the manual operator acts directly on the contacts, the contacts are positively opened on de-energisation. These switch disconnectors can be used as mains switches, maintenance switches and manual overrode switches. Rear mounting. Black or Red rotary handle and locking ring. Lockable in the 0 (Off) position. IP65 ingress protection rating Number of Poles = 3 Maximum Current = 32 A Mounting Type = Panel Mount Series = P1-32 Normal State Configuration = 3NO Power Rating = 15 kW IP Rating = IP65 Accepts Padlocks = Yes Voltage Rating = 690 V Electrical Phase = 1, 3

An range of rear mounting switch disconnectors from Eaton Moeller. On these switches the manual operator acts directly on the contacts, the contacts are positively opened on de-energisation. These switch disconnectors can be used as mains switches, maintenance switches and manual overrode switches.
Rear mounting. Black or Red rotary handle and locking ring. Lockable in the 0 (Off) position. IP65 ingress protection rating
Number of Poles = 3
Maximum Current = 32 A
Mounting Type = Panel Mount
Series = P1-32
Normal State Configuration = 3NO
Power Rating = 15 kW
IP Rating = IP65
Accepts Padlocks = Yes
Voltage Rating = 690 V
Electrical Phase = 1, 3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Disconnect Switches
Product Number 1038449
Type Non-Fusible
Phase Single Phase; Three Phase
Current Rating 32 amps
Operating Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEM380CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Battery Disconnect Switches - K1145638 - TE Connectivity
Specs
Current Rating 400 amps
Operating Voltage 32 volts
Poles 1P
View Details