Tripp Lite by Eaton Power, Line Cables and Extension Cords P054-006

Description
6.00' (1.83m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F3G1.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - TL619-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
TL619-ND
Power, Line Cables and Extension Cords TL619-ND
6.00' (1.83m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F3G1.0

6.00' (1.83m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F3G1.0

Buy Now Datasheet
Power Cord, Iec320 C13-Cee 7/7 Plug, 6Ft; Connector Type A Eaton Tripp Lite - 51P6689 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec320 C13-Cee 7/7 Plug, 6Ft; Connector Type A Eaton Tripp Lite
51P6689
Power Cord, Iec320 C13-Cee 7/7 Plug, 6Ft; Connector Type A Eaton Tripp Lite 51P6689
POWER CORD, IEC320 C13-CEE 7/7 PLUG, 6FT; Connector Type A:IEC 60320 C13; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

POWER CORD, IEC320 C13-CEE 7/7 PLUG, 6FT; Connector Type A:IEC 60320 C13; Connector Type B:CEE 7/7 Plug; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - P054-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
P054-006
Cable Assemblies - Power, Line Cables and Extension Cords P054-006
CORD CEE 7/7 TO IEC 320-C13 6'

CORD CEE 7/7 TO IEC 320-C13 6'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TL619-ND 51P6689 P054-006
Product Name Power, Line Cables and Extension Cords Power Cord, Iec320 C13-Cee 7/7 Plug, 6Ft; Connector Type A Eaton Tripp Lite Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6 ft (18.29 dm) 5.91 ft (18 dm) 6 ft (18.29 dm)
Connector Type CEE 7/7 IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FB10868F2-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Stacking Mini Double Banana Plug to BNC Male, RG 174/U - 4028M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details