Tripp Lite by Eaton L5-20P to L5-20R Heavy-Duty Extension Cord - 20A, 125V, 12 AWG, 6 ft., Black, Locking Connectors P046-006-LL

Description
Features Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a computer, server or other device with a NEMA L5-20P plug to a wall outlet, PDU or UPS system with a NEMA L5-20R outlet. The six-foot length allows you flexibility in placing equipment with respect to the power outlet. Locking Connectors Help Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. Locking connectors on each end help you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected. Typical Applications Connect devices like computers, servers and monitors to a PDU in your data center Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source in a rack Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P046-006-LL L5-20P to L5-20R Heavy-Duty Extension Cord, 6 ft., Black, Locking Connectors
Description
Features Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a computer, server or other device with a NEMA L5-20P plug to a wall outlet, PDU or UPS system with a NEMA L5-20R outlet. The six-foot length allows you flexibility in placing equipment with respect to the power outlet. Locking Connectors Help Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. Locking connectors on each end help you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected. Typical Applications Connect devices like computers, servers and monitors to a PDU in your data center Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source in a rack Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P046-006-LL L5-20P to L5-20R Heavy-Duty Extension Cord, 6 ft., Black, Locking Connectors

Suppliers

Company
Product
Description
Supplier Links
L5-20P to L5-20R Heavy-Duty Extension Cord - 20A, 125V, 12 AWG, 6 ft., Black, Locking Connectors - P046-006-LL - Tripp Lite by Eaton
Chicago, IL, United States
L5-20P to L5-20R Heavy-Duty Extension Cord - 20A, 125V, 12 AWG, 6 ft., Black, Locking Connectors
P046-006-LL
L5-20P to L5-20R Heavy-Duty Extension Cord - 20A, 125V, 12 AWG, 6 ft., Black, Locking Connectors P046-006-LL
Features Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a computer, server or other device with a NEMA L5-20P plug to a wall outlet, PDU or UPS system with a NEMA L5-20R outlet. The six-foot length allows you flexibility in placing equipment with respect to the power outlet. Locking Connectors Help Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. Locking connectors on each end help you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected. Typical Applications Connect devices like computers, servers and monitors to a PDU in your data center Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source in a rack Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P046-006-LL L5-20P to L5-20R Heavy-Duty Extension Cord, 6 ft., Black, Locking Connectors

Features

Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a computer, server or other device with a NEMA L5-20P plug to a wall outlet, PDU or UPS system with a NEMA L5-20R outlet. The six-foot length allows you flexibility in placing equipment with respect to the power outlet.
Locking Connectors Help Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. Locking connectors on each end help you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.

Typical Applications

  • Connect devices like computers, servers and monitors to a PDU in your data center
  • Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source in a rack
  • Update or replace the standard power cord provided by a device’s original manufacturer

Package Includes

  • P046-006-LL L5-20P to L5-20R Heavy-Duty Extension Cord, 6 ft., Black, Locking Connectors
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category AC Power Cords
Product Number P046-006-LL
Product Name L5-20P to L5-20R Heavy-Duty Extension Cord - 20A, 125V, 12 AWG, 6 ft., Black, Locking Connectors
Cord Color Black
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 5-20P
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
International 2x0.75mm°� Black H03VV-F Cable - 86065060 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details