Tripp Lite by Eaton Power, Line Cables and Extension Cords P040-006

Description
6.00' (1.83m) Power Cord Black NEMA L6-20P To IEC 320-C19 SJT
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Black NEMA L6-20P To IEC 320-C19 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - TL466-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
TL466-ND
Power, Line Cables and Extension Cords TL466-ND
6.00' (1.83m) Power Cord Black NEMA L6-20P To IEC 320-C19 SJT

6.00' (1.83m) Power Cord Black NEMA L6-20P To IEC 320-C19 SJT

Buy Now Datasheet
Power Cord, Iec 320 C19-Nema L6-20P, 6Ft; Connector Type A Eaton Tripp Lite - 64T5552 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 320 C19-Nema L6-20P, 6Ft; Connector Type A Eaton Tripp Lite
64T5552
Power Cord, Iec 320 C19-Nema L6-20P, 6Ft; Connector Type A Eaton Tripp Lite 64T5552
POWER CORD, IEC 320 C19-NEMA L6-20P, 6FT; Connector Type A:IEC 60320 C19; Connector Type B:NEMA L6-20P; Cable Length - Metric:1.8m; Current Rating:20A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

POWER CORD, IEC 320 C19-NEMA L6-20P, 6FT; Connector Type A:IEC 60320 C19; Connector Type B:NEMA L6-20P; Cable Length - Metric:1.8m; Current Rating:20A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TL466-ND 64T5552
Product Name Power, Line Cables and Extension Cords Power Cord, Iec 320 C19-Nema L6-20P, 6Ft; Connector Type A Eaton Tripp Lite
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm) 5.91 ft (18 dm)
Connector Type IEC 320-C19 IEC 60320 C19
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Pwr TwinBlade™ - 10126868-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details