Tripp Lite by Eaton 10 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black P024-010

Description
Features Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis 10-foot extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The 10-foot length allows you great flexibility in placing equipment with respect to the power outlet. Typical Applications Connect devices like computers, servers and monitors to a PDU in your data center Extend an existing power connection up to 10 ft. to more easily place a device or reach a power source in a rack Provide a high-quality replacement for a worn-out or missing power cord Package Includes P024-010 10-Foot Extension Cord, NEMA 5-15P to NEMA 5-15R, Black
Datasheet
Description
Features Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis 10-foot extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The 10-foot length allows you great flexibility in placing equipment with respect to the power outlet. Typical Applications Connect devices like computers, servers and monitors to a PDU in your data center Extend an existing power connection up to 10 ft. to more easily place a device or reach a power source in a rack Provide a high-quality replacement for a worn-out or missing power cord Package Includes P024-010 10-Foot Extension Cord, NEMA 5-15P to NEMA 5-15R, Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black - P024-010 - Tripp Lite by Eaton
Chicago, IL, United States
10 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black
P024-010
10 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black P024-010
Features Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis 10-foot extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The 10-foot length allows you great flexibility in placing equipment with respect to the power outlet. Typical Applications Connect devices like computers, servers and monitors to a PDU in your data center Extend an existing power connection up to 10 ft. to more easily place a device or reach a power source in a rack Provide a high-quality replacement for a worn-out or missing power cord Package Includes P024-010 10-Foot Extension Cord, NEMA 5-15P to NEMA 5-15R, Black

Features

Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis 10-foot extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The 10-foot length allows you great flexibility in placing equipment with respect to the power outlet.

Typical Applications

  • Connect devices like computers, servers and monitors to a PDU in your data center
  • Extend an existing power connection up to 10 ft. to more easily place a device or reach a power source in a rack
  • Provide a high-quality replacement for a worn-out or missing power cord

Package Includes

  • P024-010 10-Foot Extension Cord, NEMA 5-15P to NEMA 5-15R, Black
Supplier's Site
Power Cord, Nema 5-15P/5-15R, 10Ft, 15A; Connector Type A Eaton Tripp Lite - 17X0262 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/5-15R, 10Ft, 15A; Connector Type A Eaton Tripp Lite
17X0262
Power Cord, Nema 5-15P/5-15R, 10Ft, 15A; Connector Type A Eaton Tripp Lite 17X0262
POWER CORD, NEMA 5-15P/5-15R, 10FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ftRoHS Compliant: NA

POWER CORD, NEMA 5-15P/5-15R, 10FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ftRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number P024-010 17X0262
Product Name 10 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black Power Cord, Nema 5-15P/5-15R, 10Ft, 15A; Connector Type A Eaton Tripp Lite
Cord Color Black
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 816480-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details