Tripp Lite by Eaton Power, Line Cables and Extension Cords P024-010-13A

Description
10.00' (3.05m) Power Cord Black NEMA 5-15P To NEMA 5-15R SJT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord Black NEMA 5-15P To NEMA 5-15R SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - TL889-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
TL889-ND
Power, Line Cables and Extension Cords TL889-ND
10.00' (3.05m) Power Cord Black NEMA 5-15P To NEMA 5-15R SJT

10.00' (3.05m) Power Cord Black NEMA 5-15P To NEMA 5-15R SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - P024-010-13A - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
P024-010-13A
Cable Assemblies - Power, Line Cables and Extension Cords P024-010-13A
CORD 16AWG NEMA5-15P - 5-15R 10'

CORD 16AWG NEMA5-15P - 5-15R 10'

Supplier's Site
Power Cord, Nema 5-15P/5-15R, 10Ft, 13A; Connector Type A Eaton Tripp Lite - 17X0263 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/5-15R, 10Ft, 13A; Connector Type A Eaton Tripp Lite
17X0263
Power Cord, Nema 5-15P/5-15R, 10Ft, 13A; Connector Type A Eaton Tripp Lite 17X0263
POWER CORD, NEMA 5-15P/5-15R, 10FT, 13A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ftRoHS Compliant: NA

POWER CORD, NEMA 5-15P/5-15R, 10FT, 13A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ftRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TL889-ND P024-010-13A 17X0263
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Nema 5-15P/5-15R, 10Ft, 13A; Connector Type A Eaton Tripp Lite
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm)
Connector Type NEMA 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers