Tripp Lite by Eaton Power, Line Cables and Extension Cords P024-006

Description
6.00' (1.83m) Power Cord Black NEMA 5-15P To NEMA 5-15R SJT
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Black NEMA 5-15P To NEMA 5-15R SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - TL888-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
TL888-ND
Power, Line Cables and Extension Cords TL888-ND
6.00' (1.83m) Power Cord Black NEMA 5-15P To NEMA 5-15R SJT

6.00' (1.83m) Power Cord Black NEMA 5-15P To NEMA 5-15R SJT

Buy Now Datasheet
Power Cord, Nema 5-15P/5-15R, 6Ft, 15A; Connector Type A Eaton Tripp Lite - 17X0260 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/5-15R, 6Ft, 15A; Connector Type A Eaton Tripp Lite
17X0260
Power Cord, Nema 5-15P/5-15R, 6Ft, 15A; Connector Type A Eaton Tripp Lite 17X0260
POWER CORD, NEMA 5-15P/5-15R, 6FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ftRoHS Compliant: NA

POWER CORD, NEMA 5-15P/5-15R, 6FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ftRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TL888-ND 17X0260
Product Name Power, Line Cables and Extension Cords Power Cord, Nema 5-15P/5-15R, 6Ft, 15A; Connector Type A Eaton Tripp Lite
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm) 5.91 ft (18 dm)
Connector Type NEMA 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 500mm, no Latches - G125-MC22605L0-0500F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hook and Mini Alligator Clip - 4021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details