Tripp Lite by Eaton C15 Power Cord, 5-15P to C15 - Heavy Duty, 15A, 125V, 14 AWG, 4 ft., Black P019-004

Description
Features IEC C15 Power Cord for Network Devices That Require a Heavy-Gauge ConnectionThis IEC C15 power cable features 14 AWG wire suitable for high power connections, making it reliable for large server applications that require a higher-rated, heavier-gauge cable. The C15 connector is designed for higher-temperature devices, such as electric kettles, PoE (Power over Ethernet) switches with high-wattage power supplies, and similar network components. This cord can also replace or upgrade the standard power cord provided by the device’s manufacturer. The four-foot length helps reduce cable clutter and minimize the risk of tripping. Typical Applications Connect devices like high-wattage PoE switches to a PDU up to 4 ft. away in your data center Extend an existing power connection up to 4 ft. to more easily place a device or reach a power source Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P019-004 C15 Power Cord, 5-15P to C15, 4 ft., Black
Datasheet
Description
Features IEC C15 Power Cord for Network Devices That Require a Heavy-Gauge ConnectionThis IEC C15 power cable features 14 AWG wire suitable for high power connections, making it reliable for large server applications that require a higher-rated, heavier-gauge cable. The C15 connector is designed for higher-temperature devices, such as electric kettles, PoE (Power over Ethernet) switches with high-wattage power supplies, and similar network components. This cord can also replace or upgrade the standard power cord provided by the device’s manufacturer. The four-foot length helps reduce cable clutter and minimize the risk of tripping. Typical Applications Connect devices like high-wattage PoE switches to a PDU up to 4 ft. away in your data center Extend an existing power connection up to 4 ft. to more easily place a device or reach a power source Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P019-004 C15 Power Cord, 5-15P to C15, 4 ft., Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C15 Power Cord, 5-15P to C15 - Heavy Duty, 15A, 125V, 14 AWG, 4 ft., Black - P019-004 - Tripp Lite by Eaton
Chicago, IL, United States
C15 Power Cord, 5-15P to C15 - Heavy Duty, 15A, 125V, 14 AWG, 4 ft., Black
P019-004
C15 Power Cord, 5-15P to C15 - Heavy Duty, 15A, 125V, 14 AWG, 4 ft., Black P019-004
Features IEC C15 Power Cord for Network Devices That Require a Heavy-Gauge ConnectionThis IEC C15 power cable features 14 AWG wire suitable for high power connections, making it reliable for large server applications that require a higher-rated, heavier-gauge cable. The C15 connector is designed for higher-temperature devices, such as electric kettles, PoE (Power over Ethernet) switches with high-wattage power supplies, and similar network components. This cord can also replace or upgrade the standard power cord provided by the device’s manufacturer. The four-foot length helps reduce cable clutter and minimize the risk of tripping. Typical Applications Connect devices like high-wattage PoE switches to a PDU up to 4 ft. away in your data center Extend an existing power connection up to 4 ft. to more easily place a device or reach a power source Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P019-004 C15 Power Cord, 5-15P to C15, 4 ft., Black

Features

IEC C15 Power Cord for Network Devices That Require a Heavy-Gauge ConnectionThis IEC C15 power cable features 14 AWG wire suitable for high power connections, making it reliable for large server applications that require a higher-rated, heavier-gauge cable. The C15 connector is designed for higher-temperature devices, such as electric kettles, PoE (Power over Ethernet) switches with high-wattage power supplies, and similar network components. This cord can also replace or upgrade the standard power cord provided by the device’s manufacturer. The four-foot length helps reduce cable clutter and minimize the risk of tripping.

Typical Applications

  • Connect devices like high-wattage PoE switches to a PDU up to 4 ft. away in your data center
  • Extend an existing power connection up to 4 ft. to more easily place a device or reach a power source
  • Update or replace the standard power cord provided by a device’s original manufacturer

Package Includes

  • P019-004 C15 Power Cord, 5-15P to C15, 4 ft., Black
Supplier's Site
Power Cord, Nema 5-15P/iec C15, 4Ft, 15A; Connector Type A Eaton Tripp Lite - 62W0300 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C15, 4Ft, 15A; Connector Type A Eaton Tripp Lite
62W0300
Power Cord, Nema 5-15P/iec C15, 4Ft, 15A; Connector Type A Eaton Tripp Lite 62W0300
POWER CORD, NEMA 5-15P/IEC C15, 4FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C15; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

POWER CORD, NEMA 5-15P/IEC C15, 4FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C15; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number P019-004 62W0300
Product Name C15 Power Cord, 5-15P to C15 - Heavy Duty, 15A, 125V, 14 AWG, 4 ft., Black Power Cord, Nema 5-15P/iec C15, 4Ft, 15A; Connector Type A Eaton Tripp Lite
Cord Color Black
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1345801 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details