Tripp Lite by Eaton IEC C14 to IEC C7 Power Cord Adapter - 10A, 250V, Black P016-000

Description
Features IEC C14 to IEC C7 Adapter Connects Notebook Computers to an AC OutletThis UL-listed C14 to C7 power cord adapter converts a C8 plug into a C14 connector and is ideal for a device’s built-in power cord that doesn’t match an available outlet. You can use this adapter to connect a notebook computer, laptop or other device with a two-slot C8 power cord to a surge protector or UPS system with a C13 outlet. Typical Applications Connect a laptop or notebook computer to a C13 outlet near your workstation Connect a laptop or notebook to a surge protector at a trade show or lecture hall Package Includes P016-000 IEC C14 to IEC C7 Power Cord Adapter, Black
Description
Features IEC C14 to IEC C7 Adapter Connects Notebook Computers to an AC OutletThis UL-listed C14 to C7 power cord adapter converts a C8 plug into a C14 connector and is ideal for a device’s built-in power cord that doesn’t match an available outlet. You can use this adapter to connect a notebook computer, laptop or other device with a two-slot C8 power cord to a surge protector or UPS system with a C13 outlet. Typical Applications Connect a laptop or notebook computer to a C13 outlet near your workstation Connect a laptop or notebook to a surge protector at a trade show or lecture hall Package Includes P016-000 IEC C14 to IEC C7 Power Cord Adapter, Black

Suppliers

Company
Product
Description
Supplier Links
IEC C14 to IEC C7 Power Cord Adapter - 10A, 250V, Black - P016-000 - Tripp Lite by Eaton
Chicago, IL, United States
IEC C14 to IEC C7 Power Cord Adapter - 10A, 250V, Black
P016-000
IEC C14 to IEC C7 Power Cord Adapter - 10A, 250V, Black P016-000
Features IEC C14 to IEC C7 Adapter Connects Notebook Computers to an AC OutletThis UL-listed C14 to C7 power cord adapter converts a C8 plug into a C14 connector and is ideal for a device’s built-in power cord that doesn’t match an available outlet. You can use this adapter to connect a notebook computer, laptop or other device with a two-slot C8 power cord to a surge protector or UPS system with a C13 outlet. Typical Applications Connect a laptop or notebook computer to a C13 outlet near your workstation Connect a laptop or notebook to a surge protector at a trade show or lecture hall Package Includes P016-000 IEC C14 to IEC C7 Power Cord Adapter, Black

Features

IEC C14 to IEC C7 Adapter Connects Notebook Computers to an AC OutletThis UL-listed C14 to C7 power cord adapter converts a C8 plug into a C14 connector and is ideal for a device’s built-in power cord that doesn’t match an available outlet. You can use this adapter to connect a notebook computer, laptop or other device with a two-slot C8 power cord to a surge protector or UPS system with a C13 outlet.

Typical Applications

  • Connect a laptop or notebook computer to a C13 outlet near your workstation
  • Connect a laptop or notebook to a surge protector at a trade show or lecture hall

Package Includes

  • P016-000 IEC C14 to IEC C7 Power Cord Adapter, Black
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category AC Power Cords
Product Number P016-000
Product Name IEC C14 to IEC C7 Power Cord Adapter - 10A, 250V, Black
Cord Color Black
Approvals RoHS; UL Listing Mark
Male End Type IEC-320
Female End Type IEC-320
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 820075-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 1.96 inch (49.78 mm)
View Details