Tripp Lite by Eaton Power, Line Cables and Extension Cords P014-06N

Description
0.50' (152.4mm) Power Cord Black IEC 320-C14 To IEC 320-C5 SJT
Request a Quote Datasheet
Description
0.50' (152.4mm) Power Cord Black IEC 320-C14 To IEC 320-C5 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - TL611-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
TL611-ND
Power, Line Cables and Extension Cords TL611-ND
0.50' (152.4mm) Power Cord Black IEC 320-C14 To IEC 320-C5 SJT

0.50' (152.4mm) Power Cord Black IEC 320-C14 To IEC 320-C5 SJT

Buy Now Datasheet
Power Cord, Iec 320 C5/c14, 6 Inch; Connector Type A Eaton Tripp Lite - 48T7546 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 320 C5/c14, 6 Inch; Connector Type A Eaton Tripp Lite
48T7546
Power Cord, Iec 320 C5/c14, 6 Inch; Connector Type A Eaton Tripp Lite 48T7546
POWER CORD, IEC 320 C5/C14, 6 INCH; Connector Type A:IEC 60320 C5; Connector Type B:IEC 60320 C14; Cable Length - Metric:152mm; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC 320 C5/C14, 6 INCH; Connector Type A:IEC 60320 C5; Connector Type B:IEC 60320 C14; Cable Length - Metric:152mm; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - P014-06N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
P014-06N
Cable Assemblies - Power, Line Cables and Extension Cords P014-06N
CORD 18AWG IEC320-C14 - C5 0.5'

CORD 18AWG IEC320-C14 - C5 0.5'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TL611-ND 48T7546 P014-06N
Product Name Power, Line Cables and Extension Cords Power Cord, Iec 320 C5/c14, 6 Inch; Connector Type A Eaton Tripp Lite Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 0.5000 ft (1.52 dm) 0.4987 ft (1.52 dm) 0.5000 ft (1.52 dm)
Connector Type IEC 320-C14 IEC 60320 C5
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male, Double Shielded Video Back Panel Coaxial Test Cable - 7026 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details