Tripp Lite by Eaton Power, Line Cables and Extension Cords P013-010

Description
10.00' (3.05m) Power Cord Black NEMA 5-15P To IEC 320-C5 SVT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord Black NEMA 5-15P To IEC 320-C5 SVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - TL609-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
TL609-ND
Power, Line Cables and Extension Cords TL609-ND
10.00' (3.05m) Power Cord Black NEMA 5-15P To IEC 320-C5 SVT

10.00' (3.05m) Power Cord Black NEMA 5-15P To IEC 320-C5 SVT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - P013-010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
P013-010
Cable Assemblies - Power, Line Cables and Extension Cords P013-010
CRD 18AWG NEMA5-15P - IEC320 10'

CRD 18AWG NEMA5-15P - IEC320 10'

Supplier's Site
Power Cord, Nema 5-15P/iec C5, 10Ft, 10A; Connector Type A Eaton Tripp Lite - 68X4478 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C5, 10Ft, 10A; Connector Type A Eaton Tripp Lite
68X4478
Power Cord, Nema 5-15P/iec C5, 10Ft, 10A; Connector Type A Eaton Tripp Lite 68X4478
POWER CORD, NEMA 5-15P/IEC C5, 10FT, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

POWER CORD, NEMA 5-15P/IEC C5, 10FT, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TL609-ND P013-010 68X4478
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Nema 5-15P/iec C5, 10Ft, 10A; Connector Type A Eaton Tripp Lite
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm)
Connector Type NEMA 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Connecting cable - 706-100/550-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers