Tripp Lite by Eaton Power, Line Cables and Extension Cords P007-006

Description
6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - TL459-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
TL459-ND
Power, Line Cables and Extension Cords TL459-ND
6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - P007-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
P007-006
Cable Assemblies - Power, Line Cables and Extension Cords P007-006
CORD 14AWG NEMA5-15P - IEC320 6'

CORD 14AWG NEMA5-15P - IEC320 6'

Supplier's Site
Power Cord, Nema 5-15P/iec C13, 6Ft, 15A; Connector Type A Eaton Tripp Lite - 35R3094 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 6Ft, 15A; Connector Type A Eaton Tripp Lite
35R3094
Power Cord, Nema 5-15P/iec C13, 6Ft, 15A; Connector Type A Eaton Tripp Lite 35R3094
POWER CORD, NEMA 5-15P/IEC C13, 6FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

POWER CORD, NEMA 5-15P/IEC C13, 6FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TL459-ND P007-006 35R3094
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Nema 5-15P/iec C13, 6Ft, 15A; Connector Type A Eaton Tripp Lite
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm)
Connector Type NEMA 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5300-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Power, Line Cables and Extension Cords - 817-IL13P-AU1-H05-3100-200-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type AS3112
View Details
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details