Tripp Lite by Eaton Power, Line Cables and Extension Cords P006-008-13A

Description
8.00' (2.44m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
8.00' (2.44m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - TL870-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
TL870-ND
Power, Line Cables and Extension Cords TL870-ND
8.00' (2.44m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

8.00' (2.44m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Power Cord, Nema 5-15P/iec C13, 8Ft, 13A; Connector Type A Eaton Tripp Lite - 17X0254 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 8Ft, 13A; Connector Type A Eaton Tripp Lite
17X0254
Power Cord, Nema 5-15P/iec C13, 8Ft, 13A; Connector Type A Eaton Tripp Lite 17X0254
POWER CORD, NEMA 5-15P/IEC C13, 8FT, 13A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.4m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

POWER CORD, NEMA 5-15P/IEC C13, 8FT, 13A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.4m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TL870-ND 17X0254
Product Name Power, Line Cables and Extension Cords Power Cord, Nema 5-15P/iec C13, 8Ft, 13A; Connector Type A Eaton Tripp Lite
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm) 7.87 ft (24 dm)
Connector Type NEMA 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers