Tripp Lite by Eaton Hospital-Grade Power Cord, NEMA 5-15P to C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black P006-006-HG10

Description
Features Hospital-Grade Power Cable is a Safe Solution for Medical FacilitiesThis hospital-grade IEC power cord is designed for computers, mobile carts, printers, scanners, monitors and other compatible hospital equipment with a three-pin C14 inlet. It features a C13 end for connecting to a device and a NEMA 5-15P-HG plug for connecting to a hospital-grade AC power source located outside patient-care vicinities. The six-foot length allows you flexibility in placing equipment with respect to the power outlet.Designed and Tested to Strict Hospital-Grade StandardsThis hospital-grade power cord is tested to ANSI/UL 62 and 817 standards, as well as CAN/CSA C22.2 no. 21 and 49 standards, ensuring it’s a dependable power solution for hospital environments. Typical Applications Connect devices like PCs, mobile carts, monitors and printers to a power outlet up to 6 ft. away in a hospital environment outside patient-care vicinities Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P006-006-HG10 Hospital-Grade Power Cord, NEMA 5-15P to C13, 6 ft., Black
Description
Features Hospital-Grade Power Cable is a Safe Solution for Medical FacilitiesThis hospital-grade IEC power cord is designed for computers, mobile carts, printers, scanners, monitors and other compatible hospital equipment with a three-pin C14 inlet. It features a C13 end for connecting to a device and a NEMA 5-15P-HG plug for connecting to a hospital-grade AC power source located outside patient-care vicinities. The six-foot length allows you flexibility in placing equipment with respect to the power outlet.Designed and Tested to Strict Hospital-Grade StandardsThis hospital-grade power cord is tested to ANSI/UL 62 and 817 standards, as well as CAN/CSA C22.2 no. 21 and 49 standards, ensuring it’s a dependable power solution for hospital environments. Typical Applications Connect devices like PCs, mobile carts, monitors and printers to a power outlet up to 6 ft. away in a hospital environment outside patient-care vicinities Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P006-006-HG10 Hospital-Grade Power Cord, NEMA 5-15P to C13, 6 ft., Black

Suppliers

Company
Product
Description
Supplier Links
Hospital-Grade Power Cord, NEMA 5-15P to C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black - P006-006-HG10 - Tripp Lite by Eaton
Chicago, IL, United States
Hospital-Grade Power Cord, NEMA 5-15P to C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black
P006-006-HG10
Hospital-Grade Power Cord, NEMA 5-15P to C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black P006-006-HG10
Features Hospital-Grade Power Cable is a Safe Solution for Medical FacilitiesThis hospital-grade IEC power cord is designed for computers, mobile carts, printers, scanners, monitors and other compatible hospital equipment with a three-pin C14 inlet. It features a C13 end for connecting to a device and a NEMA 5-15P-HG plug for connecting to a hospital-grade AC power source located outside patient-care vicinities. The six-foot length allows you flexibility in placing equipment with respect to the power outlet.Designed and Tested to Strict Hospital-Grade StandardsThis hospital-grade power cord is tested to ANSI/UL 62 and 817 standards, as well as CAN/CSA C22.2 no. 21 and 49 standards, ensuring it’s a dependable power solution for hospital environments. Typical Applications Connect devices like PCs, mobile carts, monitors and printers to a power outlet up to 6 ft. away in a hospital environment outside patient-care vicinities Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P006-006-HG10 Hospital-Grade Power Cord, NEMA 5-15P to C13, 6 ft., Black

Features

Hospital-Grade Power Cable is a Safe Solution for Medical FacilitiesThis hospital-grade IEC power cord is designed for computers, mobile carts, printers, scanners, monitors and other compatible hospital equipment with a three-pin C14 inlet. It features a C13 end for connecting to a device and a NEMA 5-15P-HG plug for connecting to a hospital-grade AC power source located outside patient-care vicinities. The six-foot length allows you flexibility in placing equipment with respect to the power outlet.Designed and Tested to Strict Hospital-Grade StandardsThis hospital-grade power cord is tested to ANSI/UL 62 and 817 standards, as well as CAN/CSA C22.2 no. 21 and 49 standards, ensuring it’s a dependable power solution for hospital environments.

Typical Applications

  • Connect devices like PCs, mobile carts, monitors and printers to a power outlet up to 6 ft. away in a hospital environment outside patient-care vicinities
  • Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source
  • Update or replace the standard power cord provided by a device’s original manufacturer

Package Includes

  • P006-006-HG10 Hospital-Grade Power Cord, NEMA 5-15P to C13, 6 ft., Black
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category AC Power Cords
Product Number P006-006-HG10
Product Name Hospital-Grade Power Cord, NEMA 5-15P to C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); ANSI
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 821599-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
View Details