Eaton Corporation C14 Male to C13 Female Power Cable, C13 to C14 PDU Style - 10A, 100–250V, 18 AWG, 10 ft., Black P004-010

Description
Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13 female cord can be used to power a computer, server or monitor; attach a server or drive to a UPS system or PDU; or extend an existing connection up to 10 feet. The 10-foot length allows you great flexibility in placing equipment with respect to the power outlet. Typical Applications Connect devices like computers, servers and monitors to a PDU up to 10 ft. away in your data center Extend an existing power connection up to 10 ft. to more easily place a device or reach a power source far from your workstation Provide a high-quality replacement for a worn-out or missing power cord Package Includes P004-010 C14 Male to C13 Female Power Cable, 10 ft., Black
Datasheet
Description
Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13 female cord can be used to power a computer, server or monitor; attach a server or drive to a UPS system or PDU; or extend an existing connection up to 10 feet. The 10-foot length allows you great flexibility in placing equipment with respect to the power outlet. Typical Applications Connect devices like computers, servers and monitors to a PDU up to 10 ft. away in your data center Extend an existing power connection up to 10 ft. to more easily place a device or reach a power source far from your workstation Provide a high-quality replacement for a worn-out or missing power cord Package Includes P004-010 C14 Male to C13 Female Power Cable, 10 ft., Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C14 Male to C13 Female Power Cable, C13 to C14 PDU Style - 10A, 100–250V, 18 AWG, 10 ft., Black - P004-010 - Tripp Lite by Eaton
Chicago, IL, United States
C14 Male to C13 Female Power Cable, C13 to C14 PDU Style - 10A, 100–250V, 18 AWG, 10 ft., Black
P004-010
C14 Male to C13 Female Power Cable, C13 to C14 PDU Style - 10A, 100–250V, 18 AWG, 10 ft., Black P004-010
Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13 female cord can be used to power a computer, server or monitor; attach a server or drive to a UPS system or PDU; or extend an existing connection up to 10 feet. The 10-foot length allows you great flexibility in placing equipment with respect to the power outlet. Typical Applications Connect devices like computers, servers and monitors to a PDU up to 10 ft. away in your data center Extend an existing power connection up to 10 ft. to more easily place a device or reach a power source far from your workstation Provide a high-quality replacement for a worn-out or missing power cord Package Includes P004-010 C14 Male to C13 Female Power Cable, 10 ft., Black

Features

C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13 female cord can be used to power a computer, server or monitor; attach a server or drive to a UPS system or PDU; or extend an existing connection up to 10 feet. The 10-foot length allows you great flexibility in placing equipment with respect to the power outlet.

Typical Applications

  • Connect devices like computers, servers and monitors to a PDU up to 10 ft. away in your data center
  • Extend an existing power connection up to 10 ft. to more easily place a device or reach a power source far from your workstation
  • Provide a high-quality replacement for a worn-out or missing power cord

Package Includes

  • P004-010 C14 Male to C13 Female Power Cable, 10 ft., Black
Supplier's Site
Power Cord, Iec C14/iec C13, 10Ft, 10A; Connector Type A Eaton Tripp Lite - 62W0299 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C14/iec C13, 10Ft, 10A; Connector Type A Eaton Tripp Lite
62W0299
Power Cord, Iec C14/iec C13, 10Ft, 10A; Connector Type A Eaton Tripp Lite 62W0299
POWER CORD, IEC C14/IEC C13, 10FT, 10A; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

POWER CORD, IEC C14/IEC C13, 10FT, 10A; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number P004-010 62W0299
Product Name C14 Male to C13 Female Power Cable, C13 to C14 PDU Style - 10A, 100–250V, 18 AWG, 10 ft., Black Power Cord, Iec C14/iec C13, 10Ft, 10A; Connector Type A Eaton Tripp Lite
Cord Color Black
Approvals RoHS
Number of Conductors 3
Male End Type IEC-320
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384522 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details