Tripp Lite by Eaton C14 Male to C13 Female Power Cable, C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft., Red P004-003-ARD

Description
Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center or office workstation applications that do not require a heavy-gauge connection. This C14 male to C13 female cord can be used to power a computer, server or monitor; attach a server or drive to a UPS system or PDU; or extend an existing connection up to three feet. The three-foot length helps reduce cable clutter and minimize the risk of tripping.Color-Coded to Avoid Misidentification That Can Cause Costly DowntimeThis computer power extension cord features a red SJT jacket and fully molded red ends. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected. Typical Applications Connect devices like computers, servers and monitors to a PDU up to 3 ft. away in your data center Extend an existing power connection up to 3 ft. to more easily place a device or reach a power source near your workstation Provide a high-quality replacement for a worn-out or missing power cord Package Includes P004-003-ARD C14 Male to C13 Female Power Cable, 3 ft., Red
Description
Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center or office workstation applications that do not require a heavy-gauge connection. This C14 male to C13 female cord can be used to power a computer, server or monitor; attach a server or drive to a UPS system or PDU; or extend an existing connection up to three feet. The three-foot length helps reduce cable clutter and minimize the risk of tripping.Color-Coded to Avoid Misidentification That Can Cause Costly DowntimeThis computer power extension cord features a red SJT jacket and fully molded red ends. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected. Typical Applications Connect devices like computers, servers and monitors to a PDU up to 3 ft. away in your data center Extend an existing power connection up to 3 ft. to more easily place a device or reach a power source near your workstation Provide a high-quality replacement for a worn-out or missing power cord Package Includes P004-003-ARD C14 Male to C13 Female Power Cable, 3 ft., Red

Suppliers

Company
Product
Description
Supplier Links
C14 Male to C13 Female Power Cable, C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft., Red - P004-003-ARD - Tripp Lite by Eaton
Chicago, IL, United States
C14 Male to C13 Female Power Cable, C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft., Red
P004-003-ARD
C14 Male to C13 Female Power Cable, C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft., Red P004-003-ARD
Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center or office workstation applications that do not require a heavy-gauge connection. This C14 male to C13 female cord can be used to power a computer, server or monitor; attach a server or drive to a UPS system or PDU; or extend an existing connection up to three feet. The three-foot length helps reduce cable clutter and minimize the risk of tripping.Color-Coded to Avoid Misidentification That Can Cause Costly DowntimeThis computer power extension cord features a red SJT jacket and fully molded red ends. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected. Typical Applications Connect devices like computers, servers and monitors to a PDU up to 3 ft. away in your data center Extend an existing power connection up to 3 ft. to more easily place a device or reach a power source near your workstation Provide a high-quality replacement for a worn-out or missing power cord Package Includes P004-003-ARD C14 Male to C13 Female Power Cable, 3 ft., Red

Features

C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center or office workstation applications that do not require a heavy-gauge connection. This C14 male to C13 female cord can be used to power a computer, server or monitor; attach a server or drive to a UPS system or PDU; or extend an existing connection up to three feet. The three-foot length helps reduce cable clutter and minimize the risk of tripping.Color-Coded to Avoid Misidentification That Can Cause Costly DowntimeThis computer power extension cord features a red SJT jacket and fully molded red ends. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected.

Typical Applications

  • Connect devices like computers, servers and monitors to a PDU up to 3 ft. away in your data center
  • Extend an existing power connection up to 3 ft. to more easily place a device or reach a power source near your workstation
  • Provide a high-quality replacement for a worn-out or missing power cord

Package Includes

  • P004-003-ARD C14 Male to C13 Female Power Cable, 3 ft., Red
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category AC Power Cords
Product Number P004-003-ARD
Product Name C14 Male to C13 Female Power Cable, C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft., Red
Cord Color Red
Approvals RoHS
Number of Conductors 3
Male End Type IEC-320
Female End Type IEC-320
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 823473-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 13 amps
View Details