Tripp Lite by Eaton Power, Line Cables and Extension Cords P004-002-5

Description
2.00' (609.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT
Request a Quote Datasheet
Description
2.00' (609.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - TL855-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
TL855-ND
Power, Line Cables and Extension Cords TL855-ND
2.00' (609.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT

2.00' (609.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT

Buy Now Datasheet
Power Cord, Iec 320 C13/c14, 2Ft, 10A; Connector Type A Eaton Tripp Lite - 74T7501 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 320 C13/c14, 2Ft, 10A; Connector Type A Eaton Tripp Lite
74T7501
Power Cord, Iec 320 C13/c14, 2Ft, 10A; Connector Type A Eaton Tripp Lite 74T7501
POWER CORD, IEC 320 C13/C14, 2FT, 10A; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:610mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

POWER CORD, IEC 320 C13/C14, 2FT, 10A; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:610mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TL855-ND 74T7501
Product Name Power, Line Cables and Extension Cords Power Cord, Iec 320 C13/c14, 2Ft, 10A; Connector Type A Eaton Tripp Lite
Cable Shielding No Shielding
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Connector Type IEC 320-C14 IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details