Door coupling rotary handle for operating switches through a closed control panel door, with a maximum shaft length of 60 mm, black in color, and locking capability at the OFF position using up to three padlocks. Meets IP66, UL Type 4X, and UL Type 12 protection standards. Compatible with NZM3, PN3, and N(S)3 series switchgear. Includes door interlock that cannot be defeated in locked OFF or ON positions. Constructed to comply with IEC/EN 61439 design verification and certified to UL489, CSA-C22.2 No. 5-09, and IEC60947 standards. No shaft support or extension shaft included.
DOOR COUPLING ROTARY HDL LOCK
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 59M0772 |
| Product Name | Door Coupling Rotary Hdl Lock Eaton Moeller |