Eaton Corporation NTC Thermistors NT06565F4050B1F

Description
NTC Thermistor 560k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 560k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 283-NT06565F4050B1FDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 560k 0603 (1608 Metric)

NTC Thermistor 560k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 283-NT06565F4050B1FCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 560k 0603 (1608 Metric)

NTC Thermistor 560k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 283-NT06565F4050B1FTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 560k 0603 (1608 Metric)

NTC Thermistor 560k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, 560Kohm, 0603; Zero Power Resistance At 25°C Eaton Bussmann - 32AK4325 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 560Kohm, 0603; Zero Power Resistance At 25°C Eaton Bussmann
32AK4325
Ntc Thermistor, 560Kohm, 0603; Zero Power Resistance At 25°C Eaton Bussmann 32AK4325
NTC THERMISTOR, 560KOHM, 0603; Zero Power Resistance at 25°C:560kohm; Product Range:NT Series; Thermistor Mounting:SMD; Beta Value (K):4050K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 560KOHM, 0603; Zero Power Resistance at 25°C:560kohm; Product Range:NT Series; Thermistor Mounting:SMD; Beta Value (K):4050K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 283-NT06565F4050B1FDKR-ND 32AK4325
Product Name NTC Thermistors Ntc Thermistor, 560Kohm, 0603; Zero Power Resistance At 25°C Eaton Bussmann
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
Thermistor ICs - 1857769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details