NTC Thermistor 33k 0603 (1608 Metric)
NTC Thermistor 33k 0603 (1608 Metric)
NTC Thermistor 33k 0603 (1608 Metric)
NTC THERMISTOR, 33KOHM, 0603; Zero Power Resistance at 25°C:33kohm; Product Range:NT Series; Thermistor Mounting:SMD; Beta Value (K):4000K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 283-NT06334F4000B1FDKR-ND | 32AK4295 |
| Product Name | NTC Thermistors | Ntc Thermistor, 33Kohm, 0603; Zero Power Resistance At 25°C Eaton Bussmann |
| Package / Electrode Type | Chip/Surface |