Eaton Corporation NTC Thermistors NT06104F3600B1F

Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 283-NT06104F3600B1FTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 283-NT06104F3600B1FCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 283-NT06104F3600B1FDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Eaton Bussmann - 32AK4226 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Eaton Bussmann
32AK4226
Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Eaton Bussmann 32AK4226
NTC THERMISTOR, 10KOHM, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NT Series; Thermistor Mounting:SMD; Beta Value (K):3600K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NT Series; Thermistor Mounting:SMD; Beta Value (K):3600K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 283-NT06104F3600B1FTR-ND 32AK4226
Product Name NTC Thermistors Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Eaton Bussmann
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-701131-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details