Eaton Corporation NTC Thermistors NT06104F3435B1H

Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 283-NT06104F3435B1HTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Eaton Bussmann - 32AK4225 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Eaton Bussmann
32AK4225
Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Eaton Bussmann 32AK4225
NTC THERMISTOR, 10KOHM, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NT Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NT Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, 10Kohm, 0603 Rohs Compliant Eaton Bussmann - 33AK3523 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, 0603 Rohs Compliant Eaton Bussmann
33AK3523
Ntc Thermistor, 10Kohm, 0603 Rohs Compliant Eaton Bussmann 33AK3523
NTC THERMISTOR, 10KOHM, 0603 ROHS COMPLIANT: YES

NTC THERMISTOR, 10KOHM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 283-NT06104F3435B1HTR-ND 32AK4225 33AK3523
Product Name NTC Thermistors Ntc Thermistor, 10Kohm, 0603; Zero Power Resistance At 25°C Eaton Bussmann Ntc Thermistor, 10Kohm, 0603 Rohs Compliant Eaton Bussmann
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details