Eaton Corporation NTC Thermistors NT04104F3435B1F

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 283-NT04104F3435B1FDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 283-NT04104F3435B1FCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 283-NT04104F3435B1FTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Ntc Thermistor, 10Kohm, 0402; Zero Power Resistance At 25°C Eaton Bussmann - 32AK4157 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, 0402; Zero Power Resistance At 25°C Eaton Bussmann
32AK4157
Ntc Thermistor, 10Kohm, 0402; Zero Power Resistance At 25°C Eaton Bussmann 32AK4157
NTC THERMISTOR, 10KOHM, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:NT Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:NT Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, 10Kohm, 0402 Rohs Compliant Eaton Bussmann - 33AK3512 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, 0402 Rohs Compliant Eaton Bussmann
33AK3512
Ntc Thermistor, 10Kohm, 0402 Rohs Compliant Eaton Bussmann 33AK3512
NTC THERMISTOR, 10KOHM, 0402 ROHS COMPLIANT: YES

NTC THERMISTOR, 10KOHM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 283-NT04104F3435B1FDKR-ND 32AK4157 33AK3512
Product Name NTC Thermistors Ntc Thermistor, 10Kohm, 0402; Zero Power Resistance At 25°C Eaton Bussmann Ntc Thermistor, 10Kohm, 0402 Rohs Compliant Eaton Bussmann
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20025136-11-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 70 C (-40 to 158 F)
Resistance (@25°C) 10000 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
Thermistor ICs - 1857751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details