Eaton Corporation NTC Thermistors NRMF353F3435B2J

Description
NTC Thermistor 3.5k Bead, Epoxy
Request a Quote Datasheet
Description
NTC Thermistor 3.5k Bead, Epoxy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 283-NRMF353F3435B2J-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
283-NRMF353F3435B2J-ND
NTC Thermistors 283-NRMF353F3435B2J-ND
NTC Thermistor 3.5k Bead, Epoxy

NTC Thermistor 3.5k Bead, Epoxy

Buy Now Datasheet
Ntc Thermistor, 8.31Kohm, Radial Lead; Zero Power Resistance At 25°C Eaton Bussmann - 27AK2984 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 8.31Kohm, Radial Lead; Zero Power Resistance At 25°C Eaton Bussmann
27AK2984
Ntc Thermistor, 8.31Kohm, Radial Lead; Zero Power Resistance At 25°C Eaton Bussmann 27AK2984
NTC THERMISTOR, 8.31KOHM, RADIAL LEAD; Zero Power Resistance at 25°C:8.31kohm; Product Range:NRM Series; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 8.31KOHM, RADIAL LEAD; Zero Power Resistance at 25°C:8.31kohm; Product Range:NRM Series; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 283-NRMF353F3435B2J-ND 27AK2984
Product Name NTC Thermistors Ntc Thermistor, 8.31Kohm, Radial Lead; Zero Power Resistance At 25°C Eaton Bussmann
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
Thermistors - 1624360-2 - TE Connectivity
Specs
Resistance (@25°C) 3000 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details