Eaton Corporation NTC Thermistors NRMF104F3500B2F

Description
NTC Thermistor 10k Bead, Epoxy
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead, Epoxy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 283-NRMF104F3500B2F-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
283-NRMF104F3500B2F-ND
NTC Thermistors 283-NRMF104F3500B2F-ND
NTC Thermistor 10k Bead, Epoxy

NTC Thermistor 10k Bead, Epoxy

Buy Now Datasheet
Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann - 27AK2897 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann
27AK2897
Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann 27AK2897
NTC THERMISTOR, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NRM Series; Thermistor Mounting:Through Hole; Beta Value (K):3500K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NRM Series; Thermistor Mounting:Through Hole; Beta Value (K):3500K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 283-NRMF104F3500B2F-ND 27AK2897
Product Name NTC Thermistors Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1733426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details