Eaton Corporation NTC Thermistors NRL3104F3380B1F

Description
NTC Thermistor 10k Bead, Epoxy
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead, Epoxy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 283-NRL3104F3380B1F-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
283-NRL3104F3380B1F-ND
NTC Thermistors 283-NRL3104F3380B1F-ND
NTC Thermistor 10k Bead, Epoxy

NTC Thermistor 10k Bead, Epoxy

Buy Now Datasheet
Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann - 27AK2813 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann
27AK2813
Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann 27AK2813
NTC THERMISTOR, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NRL Series; Thermistor Mounting:Through Hole; Beta Value (K):3380K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NRL Series; Thermistor Mounting:Through Hole; Beta Value (K):3380K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 283-NRL3104F3380B1F-ND 27AK2813
Product Name NTC Thermistors Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
Thermistor ICs - 1526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
Length 0.1969 inch (5 mm)
View Details