NTC Thermistor 10k Bead, Epoxy
NTC THERMISTOR, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NRL Series; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 283-NRL2104F3435B2F-ND | 27AK2735 |
| Product Name | NTC Thermistors | Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann |
| Package / Electrode Type | Bead |