Eaton Corporation NTC Thermistors NRBG593J3820B2J

Description
NTC Thermistor 5.9k Bead, Glass
Request a Quote Datasheet
Description
NTC Thermistor 5.9k Bead, Glass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 283-NRBG593J3820B2J-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
283-NRBG593J3820B2J-ND
NTC Thermistors 283-NRBG593J3820B2J-ND
NTC Thermistor 5.9k Bead, Glass

NTC Thermistor 5.9k Bead, Glass

Buy Now Datasheet
Ntc Thermistor, 50.61Kohm, Radial Lead; Zero Power Resistance At 25°C Eaton Bussmann - 27AK2648 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 50.61Kohm, Radial Lead; Zero Power Resistance At 25°C Eaton Bussmann
27AK2648
Ntc Thermistor, 50.61Kohm, Radial Lead; Zero Power Resistance At 25°C Eaton Bussmann 27AK2648
NTC THERMISTOR, 50.61KOHM, RADIAL LEAD; Zero Power Resistance at 25°C:50.61kohm; Product Range:NRBG Series; Thermistor Mounting:Through Hole; Beta Value (K):3820K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 50.61KOHM, RADIAL LEAD; Zero Power Resistance at 25°C:50.61kohm; Product Range:NRBG Series; Thermistor Mounting:Through Hole; Beta Value (K):3820K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 283-NRBG593J3820B2J-ND 27AK2648
Product Name NTC Thermistors Ntc Thermistor, 50.61Kohm, Radial Lead; Zero Power Resistance At 25°C Eaton Bussmann
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details