Eaton Corporation NTC Thermistors NRBG504F3950B1F

Description
NTC Thermistor 50k Bead, Glass
Request a Quote Datasheet
Description
NTC Thermistor 50k Bead, Glass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 283-NRBG504F3950B1F-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
283-NRBG504F3950B1F-ND
NTC Thermistors 283-NRBG504F3950B1F-ND
NTC Thermistor 50k Bead, Glass

NTC Thermistor 50k Bead, Glass

Buy Now Datasheet
Ntc Thermistor, 50Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann - 27AK2635 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 50Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann
27AK2635
Ntc Thermistor, 50Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann 27AK2635
NTC THERMISTOR, 50KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:50kohm; Product Range:NRBG Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 50KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:50kohm; Product Range:NRBG Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 283-NRBG504F3950B1F-ND 27AK2635
Product Name NTC Thermistors Ntc Thermistor, 50Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC Thermistors - 11026436-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
Thermistor ICs - 7062796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details