Eaton Corporation NTC Thermistors NRBE324F4550B2J

Description
NTC Thermistor 32k Bead, Epoxy
Request a Quote Datasheet
Description
NTC Thermistor 32k Bead, Epoxy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 283-NRBE324F4550B2J-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
283-NRBE324F4550B2J-ND
NTC Thermistors 283-NRBE324F4550B2J-ND
NTC Thermistor 32k Bead, Epoxy

NTC Thermistor 32k Bead, Epoxy

Buy Now Datasheet
Ntc Thermistor, 101.73Kohm, Radial Lead; Zero Power Resistance At 25°C Eaton Bussmann - 27AK2542 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 101.73Kohm, Radial Lead; Zero Power Resistance At 25°C Eaton Bussmann
27AK2542
Ntc Thermistor, 101.73Kohm, Radial Lead; Zero Power Resistance At 25°C Eaton Bussmann 27AK2542
NTC THERMISTOR, 101.73KOHM, RADIAL LEAD; Zero Power Resistance at 25°C:101.73kohm; Product Range:NRBE Series; Thermistor Mounting:Through Hole; Beta Value (K):4550K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 101.73KOHM, RADIAL LEAD; Zero Power Resistance at 25°C:101.73kohm; Product Range:NRBE Series; Thermistor Mounting:Through Hole; Beta Value (K):4550K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 283-NRBE324F4550B2J-ND 27AK2542
Product Name NTC Thermistors Ntc Thermistor, 101.73Kohm, Radial Lead; Zero Power Resistance At 25°C Eaton Bussmann
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-1268-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
Thermistor ICs - 1670499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details