Eaton Corporation NTC Thermistors NRBE104F4100B1F

Description
NTC Thermistor 10k Bead, Epoxy
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead, Epoxy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 283-NRBE104F4100B1F-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
283-NRBE104F4100B1F-ND
NTC Thermistors 283-NRBE104F4100B1F-ND
NTC Thermistor 10k Bead, Epoxy

NTC Thermistor 10k Bead, Epoxy

Buy Now Datasheet
Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann - 27AK2465 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann
27AK2465
Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann 27AK2465
NTC THERMISTOR, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NRBE Series; Thermistor Mounting:Through Hole; Beta Value (K):4100K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NRBE Series; Thermistor Mounting:Through Hole; Beta Value (K):4100K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 283-NRBE104F4100B1F-ND 27AK2465
Product Name NTC Thermistors Ntc Thermistor, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Eaton Bussmann
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 20033220-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details