Eaton Corporation BUSNON-30 NON-30

Description
BUSNON-30
Request a Quote Datasheet
Description
BUSNON-30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUSNON-30 - NON-30 - Heilind Electronics, Inc.
Wilmington, MA, United States
BUSNON-30
NON-30
BUSNON-30 NON-30
BUSNON-30

BUSNON-30

Buy Now
Circuit Protection - Electrical, Specialty Fuses - 1334922-NON-30 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1334922-NON-30
Circuit Protection - Electrical, Specialty Fuses 1334922-NON-30
Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 1334922-NON-30 Category: Circuit Protection>Electrica l, Specialty Fuses Packaging: Bulk Fuse Type: Cartridge Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Breaking Capacity @ Rated Voltage: 50kA Size / Dimension: 0.560" Dia x 2.000" L (14.22mm x 50.80mm) Applications: Electrical, Industrial Class: K5 Standard Package: 10 Mounting: Holder Case / Package: Cartridge, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 30A HTSUS: 8536.10.0040 Other Part Number: NON-30-ND,2041-1123 Approval Agency: CE, CSA, UL RoHS Status: RoHS Compliant

Manufacturer: Eaton - Bussmann Electrical Division
Win Source Part Number: 1334922-NON-30
Category: Circuit Protection>Electrical, Specialty Fuses
Packaging: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Breaking Capacity @ Rated Voltage: 50kA
Size / Dimension: 0.560" Dia x 2.000" L (14.22mm x 50.80mm)
Applications: Electrical, Industrial
Class: K5
Standard Package: 10
Mounting: Holder
Case / Package: Cartridge, Non-Standard
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
HTSUS: 8536.10.0040
Other Part Number: NON-30-ND,2041-1123
Approval Agency: CE, CSA, UL
RoHS Status: RoHS Compliant

Buy Now Datasheet
Electrical, Specialty Fuses - 2041-1123-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1123-ND
Electrical, Specialty Fuses 2041-1123-ND
30A 250V AC 125V DC Fuse Cartridge Holder

30A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - NON-30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
NON-30
Circuit Protection - Electrical, Specialty Fuses NON-30
FUSE CARTRIDGE 30A 250VAC/125VDC

FUSE CARTRIDGE 30A 250VAC/125VDC

Supplier's Site
Fuse, 30A, 250V, One Time; Product Range Eaton Bussmann - 27F2445 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 30A, 250V, One Time; Product Range Eaton Bussmann
27F2445
Fuse, 30A, 250V, One Time; Product Range Eaton Bussmann 27F2445
FUSE, 30A, 250V, ONE TIME; Product Range:NON Series; Fuse Current:30A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:0.56" x 2"; Blow Characteristic:One Time; Length:50.8mmRoHS Compliant: No

FUSE, 30A, 250V, ONE TIME; Product Range:NON Series; Fuse Current:30A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:0.56" x 2"; Blow Characteristic:One Time; Length:50.8mmRoHS Compliant: No

Supplier's Site Datasheet
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
BUSSMANN Panel Accessories NON-30

BUSSMANN Panel Accessories NON-30

Supplier's Site
Fuse;Cylinder;One-Time;30A;Dims 0.56x2
Fort Worth, TX, USA
Fuse;Cylinder;One-Time;30A;Dims 0.56x2";Cartridge;250/125VAC/VDC;Clip
70149300
Fuse;Cylinder;One-Time;30A;Dims 0.56x2";Cartridge;250/125VAC/VDC;Clip 70149300
One Time General Purpose Fuse, 250 V For general purpose circuits, motor circuits Protect lighting, heating and other circuits not subject to temporary surges and where available short-circuit currents are relatively low.

One Time General Purpose Fuse, 250 V

  • For general purpose circuits, motor circuits
    Protect lighting, heating and other circuits not subject to temporary surges and where available short-circuit currents are relatively low.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number NON-30 1334922-NON-30 2041-1123-ND NON-30 27F2445 70149300
Product Name BUSNON-30 Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 30A, 250V, One Time; Product Range Eaton Bussmann Fuse Fuse;Cylinder;One-Time;30A;Dims 0.56x2";Cartridge;250/125VAC/VDC;Clip
Mounting Holder Replaceable
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 30 amps 30 amps 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-4253-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Auto Fuses - VF-J1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers