Cooper Bussmann, Inc. Fuses - NITD16A NITD16A

Description
Manufacturer: Cooper Bussmann, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019245-NITD16A Current Rating: 16 A Categories: Fuses Alternative Parts (Cross-Reference): Z212588; LKS-20; 0506020.MXP; BK/1A3400-09-R; 1A3400-09; 0505020.MXP; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 550 V Fuse Current: 16 A REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Cooper Bussmann, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019245-NITD16A Current Rating: 16 A Categories: Fuses Alternative Parts (Cross-Reference): Z212588; LKS-20; 0506020.MXP; BK/1A3400-09-R; 1A3400-09; 0505020.MXP; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 550 V Fuse Current: 16 A REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - NITD16A - 1019245-NITD16A - Win Source Electronics
Laguna Hills, CA, United States
Fuses - NITD16A
1019245-NITD16A
Fuses - NITD16A 1019245-NITD16A
Manufacturer: Cooper Bussmann, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019245-NITD16A Current Rating: 16 A Categories: Fuses Alternative Parts (Cross-Reference): Z212588; LKS-20; 0506020.MXP; BK/1A3400-09-R; 1A3400-09; 0505020.MXP; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 550 V Fuse Current: 16 A REACH SVHC: Unknown

Manufacturer: Cooper Bussmann, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019245-NITD16A
Current Rating: 16 A
Categories: Fuses
Alternative Parts (Cross-Reference): Z212588; LKS-20; 0506020.MXP; BK/1A3400-09-R; 1A3400-09; 0505020.MXP;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (AC): 550 V
Fuse Current: 16 A
REACH SVHC: Unknown

Buy Now
Hrc Fuse, 550 V, 16 A, Bolted Tag, Nitd Series Rohs Compliant Eaton Bussmann - 97K6513 - Newark, An Avnet Company
Chicago, IL, United States
Hrc Fuse, 550 V, 16 A, Bolted Tag, Nitd Series Rohs Compliant Eaton Bussmann
97K6513
Hrc Fuse, 550 V, 16 A, Bolted Tag, Nitd Series Rohs Compliant Eaton Bussmann 97K6513
HRC Fuse, 550 V, 16 A, Bolted Tag, NITD Series RoHS Compliant: Yes

HRC Fuse, 550 V, 16 A, Bolted Tag, NITD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 1019245-NITD16A 97K6513
Product Name Fuses - NITD16A Hrc Fuse, 550 V, 16 A, Bolted Tag, Nitd Series Rohs Compliant Eaton Bussmann
Rated Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers