Tripp Lite by Eaton 24 10/100/1000Mbps Port Gigabit L2 Web-Smart Managed Switch, 2 Dedicated Gigabit SFP Slots, 52 Gbps, Web Interface NGS24C2

Description
The energy-efficient NGS24C2 24-Port Gigabit L2 Web-Smart Managed Network Switch features 24 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Two dedicated mini-GBIC SFP ports are also included for uplinking data to other switches via optical fiber or copper. Easy-to-read LEDs indicate connection and activity status for each port. Built-in web-smart management software lets you monitor and control each connected device via secure web-based interface. Each port supports up to 2 Gbps with full duplex. The heavy-duty metal housing mounts into 1U of an EIA-standard 19-inch rack using the included brackets and user-supplied hardware. Or attach the included rubber feet to the bottom of the unit for installation on a flat desktop surface. The five-foot input cord with NEMA 5-15P plug connects to a protected UPS, generator or mains input AC source. Features Enterprise Managed Network Switch 24 twisted-pair RJ45 Gigabit Ethernet ports Auto-negotiable 10/100/1000 Mbps Automatic MDI/MDIX cross-over detection 52 Gbps switching capacity (2 Gbps per port with full duplex) Easy-to-read LEDs indicate connection and activity status for each port Supports 9k jumbo frames Supports MAC address auto-learning and auto-aging up to 8,000 addresses Advanced Enterprise-level and L2 management features Built-In Web-Smart Management Software Monitors and controls connected equipment via simple Web interface VLAN, trunking, VPN, port monitoring and other features improve network efficiency and performance Dual Dedicated Mini-GBIC SFP Ports Connect to Mini-GBIC SFP modules for uplinking to other switches via optical fiber or copper LEDs indicate interface traffic Compliant with Energy Efficient Ethernet standards Automatically shifts unused ports to low power state without interrupting network connection Meets IEEE 802.3ab, 802.3i, 802.3u, 802.3x, 802.3, 802.1q, 802.1d, 802.1w and 802.3ad standards Versatile Installation Options Fanless metal housing mounts in 1U of EIA-standard 19 in. racks Supports desktop installation using included rubber feet on flat surface 5 ft. power cord with NEMA 5-15P plug connects to compatible AC power source
Request a Quote Datasheet
Description
The energy-efficient NGS24C2 24-Port Gigabit L2 Web-Smart Managed Network Switch features 24 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Two dedicated mini-GBIC SFP ports are also included for uplinking data to other switches via optical fiber or copper. Easy-to-read LEDs indicate connection and activity status for each port. Built-in web-smart management software lets you monitor and control each connected device via secure web-based interface. Each port supports up to 2 Gbps with full duplex. The heavy-duty metal housing mounts into 1U of an EIA-standard 19-inch rack using the included brackets and user-supplied hardware. Or attach the included rubber feet to the bottom of the unit for installation on a flat desktop surface. The five-foot input cord with NEMA 5-15P plug connects to a protected UPS, generator or mains input AC source. Features Enterprise Managed Network Switch 24 twisted-pair RJ45 Gigabit Ethernet ports Auto-negotiable 10/100/1000 Mbps Automatic MDI/MDIX cross-over detection 52 Gbps switching capacity (2 Gbps per port with full duplex) Easy-to-read LEDs indicate connection and activity status for each port Supports 9k jumbo frames Supports MAC address auto-learning and auto-aging up to 8,000 addresses Advanced Enterprise-level and L2 management features Built-In Web-Smart Management Software Monitors and controls connected equipment via simple Web interface VLAN, trunking, VPN, port monitoring and other features improve network efficiency and performance Dual Dedicated Mini-GBIC SFP Ports Connect to Mini-GBIC SFP modules for uplinking to other switches via optical fiber or copper LEDs indicate interface traffic Compliant with Energy Efficient Ethernet standards Automatically shifts unused ports to low power state without interrupting network connection Meets IEEE 802.3ab, 802.3i, 802.3u, 802.3x, 802.3, 802.1q, 802.1d, 802.1w and 802.3ad standards Versatile Installation Options Fanless metal housing mounts in 1U of EIA-standard 19 in. racks Supports desktop installation using included rubber feet on flat surface 5 ft. power cord with NEMA 5-15P plug connects to compatible AC power source
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 10/100/1000Mbps Port Gigabit L2 Web-Smart Managed Switch, 2 Dedicated Gigabit SFP Slots, 52 Gbps, Web Interface - NGS24C2 - Tripp Lite by Eaton
Chicago, IL, United States
24 10/100/1000Mbps Port Gigabit L2 Web-Smart Managed Switch, 2 Dedicated Gigabit SFP Slots, 52 Gbps, Web Interface
NGS24C2
24 10/100/1000Mbps Port Gigabit L2 Web-Smart Managed Switch, 2 Dedicated Gigabit SFP Slots, 52 Gbps, Web Interface NGS24C2
The energy-efficient NGS24C2 24-Port Gigabit L2 Web-Smart Managed Network Switch features 24 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Two dedicated mini-GBIC SFP ports are also included for uplinking data to other switches via optical fiber or copper. Easy-to-read LEDs indicate connection and activity status for each port. Built-in web-smart management software lets you monitor and control each connected device via secure web-based interface. Each port supports up to 2 Gbps with full duplex. The heavy-duty metal housing mounts into 1U of an EIA-standard 19-inch rack using the included brackets and user-supplied hardware. Or attach the included rubber feet to the bottom of the unit for installation on a flat desktop surface. The five-foot input cord with NEMA 5-15P plug connects to a protected UPS, generator or mains input AC source. Features Enterprise Managed Network Switch 24 twisted-pair RJ45 Gigabit Ethernet ports Auto-negotiable 10/100/1000 Mbps Automatic MDI/MDIX cross-over detection 52 Gbps switching capacity (2 Gbps per port with full duplex) Easy-to-read LEDs indicate connection and activity status for each port Supports 9k jumbo frames Supports MAC address auto-learning and auto-aging up to 8,000 addresses Advanced Enterprise-level and L2 management features Built-In Web-Smart Management Software Monitors and controls connected equipment via simple Web interface VLAN, trunking, VPN, port monitoring and other features improve network efficiency and performance Dual Dedicated Mini-GBIC SFP Ports Connect to Mini-GBIC SFP modules for uplinking to other switches via optical fiber or copper LEDs indicate interface traffic Compliant with Energy Efficient Ethernet standards Automatically shifts unused ports to low power state without interrupting network connection Meets IEEE 802.3ab, 802.3i, 802.3u, 802.3x, 802.3, 802.1q, 802.1d, 802.1w and 802.3ad standards Versatile Installation Options Fanless metal housing mounts in 1U of EIA-standard 19 in. racks Supports desktop installation using included rubber feet on flat surface 5 ft. power cord with NEMA 5-15P plug connects to compatible AC power source

The energy-efficient NGS24C2 24-Port Gigabit L2 Web-Smart Managed Network Switch features 24 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Two dedicated mini-GBIC SFP ports are also included for uplinking data to other switches via optical fiber or copper.
Easy-to-read LEDs indicate connection and activity status for each port. Built-in web-smart management software lets you monitor and control each connected device via secure web-based interface. Each port supports up to 2 Gbps with full duplex.
The heavy-duty metal housing mounts into 1U of an EIA-standard 19-inch rack using the included brackets and user-supplied hardware. Or attach the included rubber feet to the bottom of the unit for installation on a flat desktop surface. The five-foot input cord with NEMA 5-15P plug connects to a protected UPS, generator or mains input AC source.

Features

Enterprise Managed Network Switch

  • 24 twisted-pair RJ45 Gigabit Ethernet ports
  • Auto-negotiable 10/100/1000 Mbps
  • Automatic MDI/MDIX cross-over detection
  • 52 Gbps switching capacity (2 Gbps per port with full duplex)
  • Easy-to-read LEDs indicate connection and activity status for each port
  • Supports 9k jumbo frames
  • Supports MAC address auto-learning and auto-aging up to 8,000 addresses
  • Advanced Enterprise-level and L2 management features

Built-In Web-Smart Management Software

  • Monitors and controls connected equipment via simple Web interface
  • VLAN, trunking, VPN, port monitoring and other features improve network efficiency and performance

Dual Dedicated Mini-GBIC SFP Ports

  • Connect to Mini-GBIC SFP modules for uplinking to other switches via optical fiber or copper
  • LEDs indicate interface traffic

Compliant with Energy Efficient Ethernet standards

  • Automatically shifts unused ports to low power state without interrupting network connection
  • Meets IEEE 802.3ab, 802.3i, 802.3u, 802.3x, 802.3, 802.1q, 802.1d, 802.1w and 802.3ad standards

Versatile Installation Options

  • Fanless metal housing mounts in 1U of EIA-standard 19 in. racks
  • Supports desktop installation using included rubber feet on flat surface
  • 5 ft. power cord with NEMA 5-15P plug connects to compatible AC power source
Supplier's Site
Switches, Hubs - NGS24C2-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
NGS24C2-ND
Switches, Hubs NGS24C2-ND
Network Switch - Managed 26 Ports

Network Switch - Managed 26 Ports

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Network Equipment Network Equipment
Product Number NGS24C2 NGS24C2-ND
Product Name 24 10/100/1000Mbps Port Gigabit L2 Web-Smart Managed Switch, 2 Dedicated Gigabit SFP Slots, 52 Gbps, Web Interface Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Unmanaged Basic Industrial Ethernet Switches - INS-8008A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-Negotiation
View Details
ECO Unmanaged - 852-1411 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details