NTC Thermistor 5.5k Axial
NTC THERMISTOR, 102.37KOHM, AXIAL LEAD; Zero Power Resistance at 25°C:102.37kohm; Product Range:NDBG Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 283-NDBG553F3950B1F-ND | 27AK2445 |
| Product Name | NTC Thermistors | Ntc Thermistor, 102.37Kohm, Axial Lead; Zero Power Resistance At 25°C Eaton Bussmann |
| Lead Style | Axial | Axial |