NTC Thermistor 50k Axial
NTC THERMISTOR, 50KOHM, AXIAL LEADED; Zero Power Resistance at 25°C:50kohm; Product Range:NDBG Series; Thermistor Mounting:Through Hole; Beta Value (K):3820K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 283-NDBG504F3820B2J-ND | 27AK2438 |
| Product Name | NTC Thermistors | Ntc Thermistor, 50Kohm, Axial Leaded; Zero Power Resistance At 25°C Eaton Bussmann |
| Lead Style | Axial | Axial |