Eaton Corporation NTC Thermistors NDBG104F3380B1F

Description
NTC Thermistor 10k Axial
Request a Quote Datasheet
Description
NTC Thermistor 10k Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 283-NDBG104F3380B1F-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
283-NDBG104F3380B1F-ND
NTC Thermistors 283-NDBG104F3380B1F-ND
NTC Thermistor 10k Axial

NTC Thermistor 10k Axial

Buy Now Datasheet
Ntc Thermistor, 10Kohm, Axial Leaded; Zero Power Resistance At 25°C Eaton Bussmann - 27AK2389 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Axial Leaded; Zero Power Resistance At 25°C Eaton Bussmann
27AK2389
Ntc Thermistor, 10Kohm, Axial Leaded; Zero Power Resistance At 25°C Eaton Bussmann 27AK2389
NTC THERMISTOR, 10KOHM, AXIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NDBG Series; Thermistor Mounting:Through Hole; Beta Value (K):3380K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, AXIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NDBG Series; Thermistor Mounting:Through Hole; Beta Value (K):3380K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 10Kohm, Axial Leaded Rohs Compliant Eaton Bussmann - 33AK3959 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Axial Leaded Rohs Compliant Eaton Bussmann
33AK3959
Ntc Thermistor, 10Kohm, Axial Leaded Rohs Compliant Eaton Bussmann 33AK3959
NTC THERMISTOR, 10KOHM, AXIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 10KOHM, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 283-NDBG104F3380B1F-ND 27AK2389 33AK3959
Product Name NTC Thermistors Ntc Thermistor, 10Kohm, Axial Leaded; Zero Power Resistance At 25°C Eaton Bussmann Ntc Thermistor, 10Kohm, Axial Leaded Rohs Compliant Eaton Bussmann
Lead Style Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC Thermistors - 223-20025136-11-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 70 C (-40 to 158 F)
Resistance (@25°C) 10000 ohms
View Details