PATCH CABLE, DUPLEX MM, LC-LC, 164FT; Connector Type A:-; Connector Type B:-; Cable Length - Metric:50m; Cable Length - Imperial:164ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes
FIBER OPTIC CBL LC-LC DUPLEX 50M
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 53M1732 | N520-50M |
| Product Name | Patch Cable, Duplex Mm, Lc-Lc, 164Ft; Connector Type A Eaton Tripp Lite | Cable Assemblies - Fiber Optic Cables |
| Product Type | Patch |