Tripp Lite by Eaton Duplex Multimode 50/125 Fiber Patch Cable (LC/LC), 6M (20-ft.) N520-06M

Description
Tripp Lite's 6-meter ( 20ft ) multimode duplex Fibre Channel optic LC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on each end. It has a PVC jacket and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. It is backward compatible with 62.5 micron fiber and provides built-in headroom for future applications. The cable provides higher bandwidth optimized for Gigabit and 10Gbps networks as well. Also available in 1, 2, 3, 10, 15, 20, 25, 30, and 50 meter lengths. Enter "N520-" in the search field to bring up all lengths. For LC-SC cables, search "N516-", and for SC-SC, search "N506-". Features Constructed with 50/125 micron cable Length - 6 Meters ( 20ft ) Use on fiber and fibre channel installations LC male to LC male connectors Higher bandwidth optimized for gigabit and 10Gbps networks Backward compatible with 62.5 micron fiber Built-in headroom for future applications Number of fibers: 2 Fiber type: all glass graded index Core diameter: two 50+/-3 microns CLAD diameter: 125+/-2 microns Primary coating diameter: 245+/-15 microns Primary coating material: acrylate Secondary coating diameter: 900+/-50 microns Secondary coating material: PVC Attenuation @850NM: 3.5DB/KM maximum, @1300NM: 1.0DB/KM maximum Bandwidth @850NM: 220 MHz-KM minimum, @1300NM: 600 MHz-KM minimum Numeric aperture: .275 nominal Proof test level: 100,000 PSI Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze
Request a Quote Datasheet
Description
Tripp Lite's 6-meter ( 20ft ) multimode duplex Fibre Channel optic LC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on each end. It has a PVC jacket and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. It is backward compatible with 62.5 micron fiber and provides built-in headroom for future applications. The cable provides higher bandwidth optimized for Gigabit and 10Gbps networks as well. Also available in 1, 2, 3, 10, 15, 20, 25, 30, and 50 meter lengths. Enter "N520-" in the search field to bring up all lengths. For LC-SC cables, search "N516-", and for SC-SC, search "N506-". Features Constructed with 50/125 micron cable Length - 6 Meters ( 20ft ) Use on fiber and fibre channel installations LC male to LC male connectors Higher bandwidth optimized for gigabit and 10Gbps networks Backward compatible with 62.5 micron fiber Built-in headroom for future applications Number of fibers: 2 Fiber type: all glass graded index Core diameter: two 50+/-3 microns CLAD diameter: 125+/-2 microns Primary coating diameter: 245+/-15 microns Primary coating material: acrylate Secondary coating diameter: 900+/-50 microns Secondary coating material: PVC Attenuation @850NM: 3.5DB/KM maximum, @1300NM: 1.0DB/KM maximum Bandwidth @850NM: 220 MHz-KM minimum, @1300NM: 600 MHz-KM minimum Numeric aperture: .275 nominal Proof test level: 100,000 PSI Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Multimode 50/125 Fiber Patch Cable (LC/LC), 6M (20-ft.) - N520-06M - Tripp Lite by Eaton
Chicago, IL, United States
Duplex Multimode 50/125 Fiber Patch Cable (LC/LC), 6M (20-ft.)
N520-06M
Duplex Multimode 50/125 Fiber Patch Cable (LC/LC), 6M (20-ft.) N520-06M
Tripp Lite's 6-meter ( 20ft ) multimode duplex Fibre Channel optic LC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on each end. It has a PVC jacket and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. It is backward compatible with 62.5 micron fiber and provides built-in headroom for future applications. The cable provides higher bandwidth optimized for Gigabit and 10Gbps networks as well. Also available in 1, 2, 3, 10, 15, 20, 25, 30, and 50 meter lengths. Enter "N520-" in the search field to bring up all lengths. For LC-SC cables, search "N516-", and for SC-SC, search "N506-". Features Constructed with 50/125 micron cable Length - 6 Meters ( 20ft ) Use on fiber and fibre channel installations LC male to LC male connectors Higher bandwidth optimized for gigabit and 10Gbps networks Backward compatible with 62.5 micron fiber Built-in headroom for future applications Number of fibers: 2 Fiber type: all glass graded index Core diameter: two 50+/-3 microns CLAD diameter: 125+/-2 microns Primary coating diameter: 245+/-15 microns Primary coating material: acrylate Secondary coating diameter: 900+/-50 microns Secondary coating material: PVC Attenuation @850NM: 3.5DB/KM maximum, @1300NM: 1.0DB/KM maximum Bandwidth @850NM: 220 MHz-KM minimum, @1300NM: 600 MHz-KM minimum Numeric aperture: .275 nominal Proof test level: 100,000 PSI Insertion loss testing performed on every connector (0.2db typical) and provided with cable Beveled edge on ends of glass makes insertion of plug a breeze

Tripp Lite's 6-meter ( 20ft ) multimode duplex Fibre Channel optic LC/LC patch cable is manufactured from 50/125 zipcord fiber. The cable has LC connectors on each end. It has a PVC jacket and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. It is backward compatible with 62.5 micron fiber and provides built-in headroom for future applications. The cable provides higher bandwidth optimized for Gigabit and 10Gbps networks as well. Also available in 1, 2, 3, 10, 15, 20, 25, 30, and 50 meter lengths. Enter "N520-" in the search field to bring up all lengths. For LC-SC cables, search "N516-", and for SC-SC, search "N506-".

Features

  • Constructed with 50/125 micron cable
  • Length - 6 Meters ( 20ft )
  • Use on fiber and fibre channel installations
  • LC male to LC male connectors
  • Higher bandwidth optimized for gigabit and 10Gbps networks
  • Backward compatible with 62.5 micron fiber
  • Built-in headroom for future applications
  • Number of fibers: 2
  • Fiber type: all glass graded index
  • Core diameter: two 50+/-3 microns
  • CLAD diameter: 125+/-2 microns
  • Primary coating diameter: 245+/-15 microns
  • Primary coating material: acrylate
  • Secondary coating diameter: 900+/-50 microns
  • Secondary coating material: PVC
  • Attenuation @850NM: 3.5DB/KM maximum, @1300NM: 1.0DB/KM maximum
  • Bandwidth @850NM: 220 MHz-KM minimum, @1300NM: 600 MHz-KM minimum
  • Numeric aperture: .275 nominal
  • Proof test level: 100,000 PSI
  • Insertion loss testing performed on every connector (0.2db typical) and provided with cable
  • Beveled edge on ends of glass makes insertion of plug a breeze
Supplier's Site
Fiber Optic Cables - TL1900-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
TL1900-ND
Fiber Optic Cables TL1900-ND
Cable Fiber Optic LC Duplex To LC Duplex 50/125 19.7' (6.0m)

Cable Fiber Optic LC Duplex To LC Duplex 50/125 19.7' (6.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N520-06M
Fiber Optic Cable Assemblies N520-06M
Fiber Optic Cable Assemblies DUPLEX MULTIMODE 50/125 FBR CBL PATCH

Fiber Optic Cable Assemblies DUPLEX MULTIMODE 50/125 FBR CBL PATCH

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N520-06M TL1900-ND N520-06M
Product Name Duplex Multimode 50/125 Fiber Patch Cable (LC/LC), 6M (20-ft.) Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex; Patchcords Duplex Duplex
Fiber Mode Multimode Multimode Multimode
Number of Fibers 2 2 Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fiber-optic cable - SOEZ-LLG-RT-0,5-M6 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 5 m, FC/APC - F-PM480-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details