Tripp Lite by Eaton Patch Cable, Duplex Mm, Lc-Lc, 10Ft, Ora; Connector Type A Eaton Tripp Lite N520-03M

Description
PATCH CABLE, DUPLEX MM, LC-LC, 10FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, DUPLEX MM, LC-LC, 10FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Duplex Mm, Lc-Lc, 10Ft, Ora; Connector Type A Eaton Tripp Lite - 59J2198 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Duplex Mm, Lc-Lc, 10Ft, Ora; Connector Type A Eaton Tripp Lite
59J2198
Patch Cable, Duplex Mm, Lc-Lc, 10Ft, Ora; Connector Type A Eaton Tripp Lite 59J2198
PATCH CABLE, DUPLEX MM, LC-LC, 10FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes

PATCH CABLE, DUPLEX MM, LC-LC, 10FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Fiber Optic Cables - N520-03M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Fiber Optic Cables
N520-03M
Cable Assemblies - Fiber Optic Cables N520-03M
FIBER OPTIC CBL LC-LC DUPLEX 3M

FIBER OPTIC CBL LC-LC DUPLEX 3M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 59J2198 N520-03M
Product Name Patch Cable, Duplex Mm, Lc-Lc, 10Ft, Ora; Connector Type A Eaton Tripp Lite Cable Assemblies - Fiber Optic Cables
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details