FIBER OPTIC CBL LC-SC DUPLEX 20M
PATCH CABLE, DUPLEX MM, LC-SC, 65FT, ORA; Connector Type A:-; Connector Type B:-; Cable Length - Metric:20m; Cable Length - Imperial:65ft; Jacket Color:Orange; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | N516-20M | 53M1716 |
| Product Name | Cable Assemblies - Fiber Optic Cables | Patch Cable, Duplex Mm, Lc-Sc, 65Ft, Ora; Connector Type A Eaton Tripp Lite |
| Product Type | Patch |